Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
DVA-110

DVA-110

Manufactured by HUBBELL KILLARK

HUBBELL DVA-110
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$657.73
Save as much as 31%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • DVA110
  • FIXTURE
  • 100W PEND 1/2" HUB
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DVA-110
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to DVA-110, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$657.73
SKU: 59557393
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$598.29
SKU: 59557394
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$520.00
SKU: 59557395
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$472.73
SKU: 59557396
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DVA-110, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL DS-5
DS-5

HUBBELL

KILLARK

DUCT SEAL WP COMPOUND 5LBS
Buy Surplus As Low As
CAN$110.80
HUBBELL DVA-120
DVA-120

HUBBELL

KILLARK

120 VAC, 150 WATT, INCANDESCENT HAZARDOUS LOCATION LIGHT FIXTURE DUST IGNITION, ALUMINUM ALLOY HOUSI ...
Buy Surplus As Low As
CAN$329.43
LITHONIA LIGHTING ELU4-S11
ELU4-S11

LITHONIA LIGHTING

CHARGER BOARD FOR ELU-4 120/277V LIGHTING UNIT
Buy Surplus As Low As
CAN$195.00
Repair Yours
CAN$250.00
BANNER ENGINEERING HFFW12ACR
HFFW12ACR

BANNER ENGINEERING

PRESENCEPLUS TUBULAR FLUORESCENT LIGHT; 12 IN.120 - 277V ACREMOTE BALLAST, PART # 73994
Buy Surplus As Low As
CAN$423.98
BANNER ENGINEERING 75206
75206

BANNER ENGINEERING

(HFFBE120) REPLACEMENT BALLAST; FOR REMOTE BALLASTFLUORESCENT LIGHTS; MODELS LCF___LT
Buy Surplus As Low As
CAN$75.34
SIGNIFY B50F96
B50F96

SIGNIFY

BODINE LIGHTING

BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE
Buy Surplus As Low As
CAN$382.61
IN STOCK!
LITHONIA LIGHTING 595768
595768

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ 480V 1A/ TX-400M-480-HSG
Buy Surplus As Low As
CAN$184.66
MAGNETEK 447-CR-TC-P
447-CR-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST 2 F20T12 TS 120 60 LBXX
Buy Surplus As Low As
CAN$75.34
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$85.68
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$165.45
ROBERTSON WORLDWIDE HP28P/D
HP28P/D

ROBERTSON WORLDWIDE

BALLAST 2-LT 26WATT 120V HPF DLX
Buy Surplus As Low As
CAN$41.36
ROBERTSON WORLDWIDE RED1L10120SA
RED1L10120SA

ROBERTSON WORLDWIDE

BALLAST 42WATT 120V PLT 4P
Buy Surplus As Low As
CAN$45.80
BANNER ENGINEERING 75209
75209

BANNER ENGINEERING

(HFFW12RB) HFFW12RB LIGHT FLUORESCENT 12IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$329.43
MAGNETEK B232IUNV
B232IUNV

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$33.98
GTE QHE2X32T8/UNVISL-SC
QHE2X32T8/UNVISL-SC

GTE

SYLVANIA

ELECTRONIC BALLAST, FLUORESCENT, T8, 2-LAMP, 32W, 120-277V
Buy Surplus As Low As
CAN$45.80
IN STOCK!
MAGNETEK 491-X-LH-TC-P
491-X-LH-TC-P

MAGNETEK

BALLAST 277V
Buy Surplus As Low As
CAN$239.32
MAGNETEK 827-SLH-TC-P
827-SLH-TC-P

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST,WITH REDUCER SLIMLINE, 425MA, 277V, 60HZ
Buy Surplus As Low As
CAN$132.95
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!