Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EMH070D4G

EMH070D4G

Manufactured by HUBBELL KILLARK

HUBBELL EMH070D4G
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$4,272.08
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EMH070D4G
  • FIXT 70W MH 1-1/4" STAN GUARD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EMH070D4G
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EMH070D4G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4,272.08
SKU: 59538985
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3,866.02
SKU: 59538986
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3,357.84
SKU: 59538987
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,052.04
SKU: 59538988
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EMH070D4G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EMH070D4
EMH070D4

HUBBELL

KILLARK

FIXT 70W MH 1-1/4" STAN
Buy Surplus As Low As
CAN$2,932.38
HUBBELL EMH070D5
EMH070D5

HUBBELL

KILLARK

FIXT 70W MH 1-1/2"STAN
Buy Surplus As Low As
CAN$2,935.34
HOWARD INDUSTRIES E4/32IS-120SC
E4/32IS-120SC

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$42.84
BANNER ENGINEERING HFFW12ACR
HFFW12ACR

BANNER ENGINEERING

PRESENCEPLUS TUBULAR FLUORESCENT LIGHT; 12 IN.120 - 277V ACREMOTE BALLAST, PART # 73994
Buy Surplus As Low As
CAN$423.98
BANNER ENGINEERING 75206
75206

BANNER ENGINEERING

(HFFBE120) REPLACEMENT BALLAST; FOR REMOTE BALLASTFLUORESCENT LIGHTS; MODELS LCF___LT
Buy Surplus As Low As
CAN$75.34
GENERAL ELECTRIC B132I120RH-A
B132I120RH-A

GENERAL ELECTRIC

BALLAST, 120V, 60HZ, USE WITH F32T8, REMOTE MOUNTING UP TO 18FT, INSTANT START
Buy Surplus As Low As
CAN$44.32
IN STOCK!
SIGNIFY B50F96
B50F96

SIGNIFY

BODINE LIGHTING

BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE
Buy Surplus As Low As
CAN$382.61
IN STOCK!
MAGNETEK M400MLTAC4M
M400MLTAC4M

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST KIT, UNIVERSAL, METAL HALIDE, 400 W, 120/208/240/277 V
Buy Surplus As Low As
CAN$177.27
IN STOCK!
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$165.45
GTE QT4X32/120/IS
QT4X32/120/IS

GTE

SYLVANIA

BALLAST, 4 LAMP, 32 W, 120 V
Buy Surplus As Low As
CAN$51.70
GENERAL ELECTRIC F40CWRSWM
F40CWRSWM

GENERAL ELECTRIC

BULB
Buy Surplus As Low As
CAN$13.15
ROBERTSON WORLDWIDE HPS1P/D
HPS1P/D

ROBERTSON WORLDWIDE

ROBERTSON WORLDWIDE, HPS1P, BALLAST 1-LT 13WATT 120V HPF 15INCH LEADS
Buy Surplus As Low As
CAN$48.75
ROBERTSON WORLDWIDE RED1L19277HA
RED1L19277HA

ROBERTSON WORLDWIDE

BALLAST 32WATT 1-LT 277V PLT
Buy Surplus As Low As
CAN$42.84
NEDAP 9555994
9555994

NEDAP

DISCONTINUED BY MANUFACTURER, BALLAST SUPPLY, HID TYPE LAMPS, 208-277 VAC, 16-12 AMP, 50/60 HZ
Buy Surplus As Low As
CAN$2,496.59
Repair Yours
CAN$1,813.66
IN STOCK!
GTE MB2X96/277IS
MB2X96/277IS

GTE

SYLVANIA

MAGMETIC BALLAST, 2-LAMP, 277 VAC, 60 HZ, 0.60 AMPS, INSTANT START
Buy Surplus As Low As
CAN$35.45
IN STOCK!
ROBERTSON TRANSFORMER RS21525P
RS21525P

ROBERTSON TRANSFORMER

BALLAST 220V
Buy Surplus As Low As
CAN$122.61
IN STOCK!
GTE 47642
47642

GTE

SYLVANIA

LU250/120/277-KIT
Buy Surplus As Low As
CAN$206.82
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!