Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EMH100X3

EMH100X3

Manufactured by HUBBELL KILLARK

HUBBELL EMH100X3
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$4,230.74
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EMH100X3
  • CLI 100W 1" CEIL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EMH100X3
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EMH100X3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4,230.74
SKU: 59539095
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3,827.61
SKU: 59539096
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3,323.86
SKU: 59539097
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,021.02
SKU: 59539098
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EMH100X3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EMH100X2G
EMH100X2G

HUBBELL

KILLARK

CLI 100W MH3/4" CEIL W/GRD(LF)
Buy Surplus As Low As
CAN$3,142.15
HUBBELL EMH100X3G
EMH100X3G

HUBBELL

KILLARK

CLI 100W 1" CEIL W/GRD (LF)
Buy Surplus As Low As
CAN$3,142.15
MAGNETEK WPR-480-X-LH
WPR-480-X-LH

MAGNETEK

MAGNETEK BALLAST

BALLAST WEATHERPROOF MAGNETIC
Buy Surplus As Low As
CAN$146.25
ROBERTSON TRANSFORMER CC-13-20P
CC-13-20P

ROBERTSON TRANSFORMER

MAGNETIC PREHEAT START BALLAST, 120VAC, 60HZ, 13 WATT, 2 PIN, FOR 1 CFT13W/GX23 LAMP
Buy Surplus As Low As
CAN$26.59
ALLEN BRADLEY 77116-899-01
77116-899-01

ALLEN BRADLEY

BALLAST FOR VISION SYSTEM
Buy Surplus As Low As
CAN$243.75
IN STOCK!
SIGNIFY B50F96
B50F96

SIGNIFY

BODINE LIGHTING

BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE
Buy Surplus As Low As
CAN$382.61
IN STOCK!
LITHONIA LIGHTING 595768
595768

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ 480V 1A/ TX-400M-480-HSG
Buy Surplus As Low As
CAN$184.66
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$292.50
NEDAP 9555994
9555994

NEDAP

DISCONTINUED BY MANUFACTURER, BALLAST SUPPLY, HID TYPE LAMPS, 208-277 VAC, 16-12 AMP, 50/60 HZ
Buy Surplus As Low As
CAN$2,496.59
Repair Yours
CAN$1,813.66
IN STOCK!
OSRAM QT2X1823240
QT2X1823240

OSRAM

BALLAST
Buy Surplus As Low As
CAN$42.84
GTE MB2X96/277IS
MB2X96/277IS

GTE

SYLVANIA

MAGMETIC BALLAST, 2-LAMP, 277 VAC, 60 HZ, 0.60 AMPS, INSTANT START
Buy Surplus As Low As
CAN$35.45
IN STOCK!
GENERAL ELECTRIC 8G1063W
8G1063W

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, .48 AMP, 120 V, 60 HZ
Buy Surplus As Low As
CAN$57.61
GTE MB1X40/277RS
MB1X40/277RS

GTE

SYLVANIA

BALLAST 1-LAMP 277V INSTANT START MAGNETIC
Buy Surplus As Low As
CAN$16.25
LUTRON ECO-T832-120-3
ECO-T832-120-3

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST 120V 3LAMP T8 DIMMING 32WATT
Buy Surplus As Low As
CAN$239.32
GTE 47416
47416

GTE

SYLVANIA

M1000/MULTI-PS-KIT
Buy Surplus As Low As
CAN$282.16
GTE 47471
47471

GTE

SYLVANIA

H100/DUAL-KIT
Buy Surplus As Low As
CAN$103.41
GTE 47549
47549

GTE

SYLVANIA

LU50/120/277-KIT
Buy Surplus As Low As
CAN$146.25
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!