Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EMS100B2

EMS100B2

Manufactured by HUBBELL KILLARK

HUBBELL EMS100B2
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$5,081.04
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EMS100B2
  • HID 100W HPS QUAD 3/4" WALL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EMS100B2
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EMS100B2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5,081.04
SKU: 59539970
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4,596.41
SKU: 59539971
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3,992.33
SKU: 59539972
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,628.98
SKU: 59539973
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EMS100B2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EMS100A3G
EMS100A3G

HUBBELL

KILLARK

HID 100W HPS QUAD 1" PENDGD
Buy Surplus As Low As
CAN$3,323.95
HUBBELL EMS100B2G
EMS100B2G

HUBBELL

KILLARK

HID 100W HPS QUAD 3/4" WALLGD
Buy Surplus As Low As
CAN$3,750.10
HOWARD INDUSTRIES E4/32IS/120
E4/32IS/120

HOWARD INDUSTRIES

BALLAST 4 LAMP 32W 120V
Buy Surplus As Low As
CAN$58.31
BANNER ENGINEERING HFFW12ACR
HFFW12ACR

BANNER ENGINEERING

PRESENCEPLUS TUBULAR FLUORESCENT LIGHT; 12 IN.120 - 277V ACREMOTE BALLAST, PART # 73994
Buy Surplus As Low As
CAN$429.14
GENERAL ELECTRIC B295IUNV
B295IUNV

GENERAL ELECTRIC

BALLAST
Buy Surplus As Low As
CAN$43.36
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$86.72
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$167.47
POWERLIGHTING 16V2319W18F
16V2319W18F

POWERLIGHTING

KIT 16V2319 BALLAST AND BRACKETS
Buy Surplus As Low As
CAN$67.29
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$152.52
ESI LIGHTING ES-2/1-CFQ-13/10
ES-2/1-CFQ-13/10

ESI LIGHTING

BALLAST 2-13WATT/4P 120/277V
Buy Surplus As Low As
CAN$34.39
ROBERTSON WORLDWIDE HP2627PLH/A
HP2627PLH/A

ROBERTSON WORLDWIDE

BALLAST 1-LT 26WATT 277V HPF WH
Buy Surplus As Low As
CAN$37.38
ROBERTSON WORLDWIDE RED1L19277HA
RED1L19277HA

ROBERTSON WORLDWIDE

BALLAST 32WATT 1-LT 277V PLT
Buy Surplus As Low As
CAN$43.36
GTE QTP2X26CF-277BS
QTP2X26CF-277BS

GTE

SYLVANIA

BALLAST 277V 48W QUICKTRONIC 2 LAMP
Buy Surplus As Low As
CAN$68.78
IN STOCK!
MAGNETEK B2110SR120
B2110SR120

MAGNETEK

BALLAST 120V 2LAMP
Buy Surplus As Low As
CAN$89.72
GENERAL ELECTRIC GEH-4247B
GEH-4247B

GENERAL ELECTRIC

BALLAST KIT HALIDE
Buy Surplus As Low As
CAN$58.31
GTE MB2X40/277RS
MB2X40/277RS

GTE

SYLVANIA

ELECTRONIC BALLAST, 2 LAMP, 120-277V, INSTANT START, MAGNETIC
Buy Surplus As Low As
CAN$53.83
IN STOCK!
GTE 47524
47524

GTE

SYLVANIA

H1000/MULTI-KIT
Buy Surplus As Low As
CAN$305.03
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!