Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EMS100B3

EMS100B3

Manufactured by HUBBELL KILLARK

HUBBELL EMS100B3
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$5,019.93
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EMS100B3
  • HID 100W HPS QUAD 1" WALL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EMS100B3
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EMS100B3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5,019.93
SKU: 59539980
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4,541.13
SKU: 59539981
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3,944.31
SKU: 59539982
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,585.34
SKU: 59539983
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EMS100B3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EMS100B2G
EMS100B2G

HUBBELL

KILLARK

HID 100W HPS QUAD 3/4" WALLGD
Buy Surplus As Low As
CAN$3,704.99
HUBBELL EMS100B3G
EMS100B3G

HUBBELL

KILLARK

HID 100W HPS QUAD 1" WALLGD
Buy Surplus As Low As
CAN$3,704.99
MAGNETEK 787-LR-SLH-QP
787-LR-SLH-QP

MAGNETEK

MAGNETEK BALLAST

BALLAST QUCK PLUG 450V CLASS P TYPE 1 HL
Buy Surplus As Low As
CAN$93.07
GENERAL ELECTRIC B260I120RH
B260I120RH

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST ELECTRONIC LOW-PRO INSTANT START START
Buy Surplus As Low As
CAN$127.05
GENERAL ELECTRIC B286I120RH
B286I120RH

GENERAL ELECTRIC

BALLAST ELECTRONIC UNIVERSAL
Buy Surplus As Low As
CAN$407.73
MAGNETEK M400MLTAC4M
M400MLTAC4M

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST KIT, UNIVERSAL, METAL HALIDE, 400 W, 120/208/240/277 V
Buy Surplus As Low As
CAN$177.27
IN STOCK!
GENERAL ELECTRIC GE-432-MAX-N/ULTRA
GE-432-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, ELECTRONIC, FOR F32T8 LAMP, 120/277V, 50/60HZ
Buy Surplus As Low As
CAN$75.34
IN STOCK!
GENLITE PP250MABFWHT1
PP250MABFWHT1

GENLITE

BALLAST METAL HALIDE HID NO BULB NO REFLECTOR 250W
Buy Surplus As Low As
CAN$94.55
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$165.45
GTE QT3X32T8/277
QT3X32T8/277

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, 3 LAMP, 277 V, 77 WATT
Buy Surplus As Low As
CAN$56.14
IN STOCK!
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$292.50
ROBERTSON WORLDWIDE HPS1P/D
HPS1P/D

ROBERTSON WORLDWIDE

ROBERTSON WORLDWIDE, HPS1P, BALLAST 1-LT 13WATT 120V HPF 15INCH LEADS
Buy Surplus As Low As
CAN$48.75
OSRAM QT2X1823240
QT2X1823240

OSRAM

BALLAST
Buy Surplus As Low As
CAN$42.84
OSRAM QTP2X32TAUNVDIM
QTP2X32TAUNVDIM

OSRAM

BALLAST
Buy Surplus As Low As
CAN$81.25
Repair Yours
Contact Us
GENERAL ELECTRIC GEH-4247B
GEH-4247B

GENERAL ELECTRIC

BALLAST KIT HALIDE
Buy Surplus As Low As
CAN$57.61
UNIVERSAL LIGHTING TECHNOLOGY C240
C240

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST
Buy Surplus As Low As
CAN$29.55
Repair Yours
Contact Us
ROBERTSON TRANSFORMER RS21525P
RS21525P

ROBERTSON TRANSFORMER

BALLAST 220V
Buy Surplus As Low As
CAN$122.61
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!