Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EMS100D5G

EMS100D5G

Manufactured by HUBBELL KILLARK

HUBBELL EMS100D5G
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$5,088.12
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EMS100D5G
  • HID 100W HPS QUAD 1-1/2"STANGD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EMS100D5G
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EMS100D5G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5,088.12
SKU: 59540005
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4,603.17
SKU: 59540006
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3,997.49
SKU: 59540007
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,634.08
SKU: 59540008
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EMS100D5G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EMS100D5
EMS100D5

HUBBELL

KILLARK

HID 100W HPS QUAD 1-1/2"STAN
Buy Surplus As Low As
CAN$3,514.43
HUBBELL EMS100X2
EMS100X2

HUBBELL

KILLARK

HID 100W HPS QUAD 3/4" CEIL
Buy Surplus As Low As
CAN$3,331.24
MAGNETEK 787-LR-SLH-QP
787-LR-SLH-QP

MAGNETEK

MAGNETEK BALLAST

BALLAST QUCK PLUG 450V CLASS P TYPE 1 HL
Buy Surplus As Low As
CAN$93.07
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$124.09
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$36.93
IN STOCK!
GENERAL ELECTRIC B232IUNVHE-A
B232IUNVHE-A

GENERAL ELECTRIC

BALLAST 120/277V ELECTRONIC UNIVERSAL
Buy Surplus As Low As
CAN$51.70
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$165.45
GTE QT3X32T8/277
QT3X32T8/277

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, 3 LAMP, 277 V, 77 WATT
Buy Surplus As Low As
CAN$56.14
IN STOCK!
GTE QT4X32/120/IS
QT4X32/120/IS

GTE

SYLVANIA

BALLAST, 4 LAMP, 32 W, 120 V
Buy Surplus As Low As
CAN$51.70
MAGNETEK 1230-93U
1230-93U

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, HPS BALLAST, HIGH PRESSURE, SODIUM, 400 WATT, 120-240V, 60HZ
Buy Surplus As Low As
CAN$168.41
IN STOCK!
GENERAL ELECTRIC GEMH39MSF120
GEMH39MSF120

GENERAL ELECTRIC

BALLAST FOR 1-39WATT MH LAMP 120V PC87501
Buy Surplus As Low As
CAN$295.45
IN STOCK!
OSRAM QTP2X32TAUNVDIM
QTP2X32TAUNVDIM

OSRAM

BALLAST
Buy Surplus As Low As
CAN$81.25
Repair Yours
Contact Us
GENERAL ELECTRIC GE-332-MAX-N/ULTRA
GE-332-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 2LAMP, T8 49772, 120/277V
Buy Surplus As Low As
CAN$26.59
IN STOCK!
HOWARD INDUSTRIES M0400-02C-411
M0400-02C-411

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST KIT, 120 V INPUT, OPEN CKT 0.80-1.70A, SHT CKT 1.50-3.15A, 60H ...
Buy Surplus As Low As
CAN$88.64
IN STOCK!
GTE MB1X40/277RS
MB1X40/277RS

GTE

SYLVANIA

BALLAST 1-LAMP 277V INSTANT START MAGNETIC
Buy Surplus As Low As
CAN$16.25
LUTRON ECO-T832-120-3
ECO-T832-120-3

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST 120V 3LAMP T8 DIMMING 32WATT
Buy Surplus As Low As
CAN$239.32
GTE 47593
47593

GTE

SYLVANIA

LU100/480-KIT
Buy Surplus As Low As
CAN$165.45
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!