Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EMS151B2

EMS151B2

Manufactured by HUBBELL KILLARK

HUBBELL EMS151B2
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$5,100.17
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EMS151B2
  • HID 150W 120V HPS 3/4" WALL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EMS151B2
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EMS151B2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5,100.17
SKU: 59540140
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4,614.99
SKU: 59540141
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4,007.83
SKU: 59540142
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,642.95
SKU: 59540143
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EMS151B2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EMS151A3G
EMS151A3G

HUBBELL

KILLARK

HID 150W 120V HPS 1" PENDGD
Buy Surplus As Low As
CAN$3,341.59
HUBBELL EMS151B2G
EMS151B2G

HUBBELL

KILLARK

HID 150W 120V HPS 3/4" WALLGD
Buy Surplus As Low As
CAN$3,762.61
MAGNETEK WPR-480-X-LH
WPR-480-X-LH

MAGNETEK

MAGNETEK BALLAST

BALLAST WEATHERPROOF MAGNETIC
Buy Surplus As Low As
CAN$146.25
MAGNETEK 487-XLH-TC-P
487-XLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 277VAC, 60HZ, UNIVERSAL
Buy Surplus As Low As
CAN$155.11
IN STOCK!
GENERAL ELECTRIC GE-232-MAX-N/ULTRA
GE-232-MAX-N/ULTRA

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, GE232 SERIES, 26 WATTS, 120-277 VAC, FLUORESCENT, 9.5 IN LENG ...
Buy Surplus As Low As
CAN$75.34
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$150.68
ROBERTSON WORLDWIDE HP68P/L
HP68P/L

ROBERTSON WORLDWIDE

BALLAST 1-LT 9WATT 120V HPF
Buy Surplus As Low As
CAN$38.41
Repair Yours
Contact Us
ROBERTSON WORLDWIDE RED1L10120SA
RED1L10120SA

ROBERTSON WORLDWIDE

BALLAST 42WATT 120V PLT 4P
Buy Surplus As Low As
CAN$45.80
ROBERTSON WORLDWIDE RED1L19277HA
RED1L19277HA

ROBERTSON WORLDWIDE

BALLAST 32WATT 1-LT 277V PLT
Buy Surplus As Low As
CAN$42.84
GTE QTP2X26CF-277BS
QTP2X26CF-277BS

GTE

SYLVANIA

BALLAST 277V 48W QUICKTRONIC 2 LAMP
Buy Surplus As Low As
CAN$67.95
IN STOCK!
GENERAL ELECTRIC GEMH39MSF120
GEMH39MSF120

GENERAL ELECTRIC

BALLAST FOR 1-39WATT MH LAMP 120V PC87501
Buy Surplus As Low As
CAN$295.45
IN STOCK!
GTE QHE2X32T8/UNVISL-SC
QHE2X32T8/UNVISL-SC

GTE

SYLVANIA

ELECTRONIC BALLAST, FLUORESCENT, T8, 2-LAMP, 32W, 120-277V
Buy Surplus As Low As
CAN$45.80
IN STOCK!
HOWARD INDUSTRIES M0400-02C-411
M0400-02C-411

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST KIT, 120 V INPUT, OPEN CKT 0.80-1.70A, SHT CKT 1.50-3.15A, 60H ...
Buy Surplus As Low As
CAN$88.64
IN STOCK!
GENERAL ELECTRIC 8G3718W
8G3718W

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 0.48 AMPS, 120 VAC, 60 HZ
Buy Surplus As Low As
CAN$132.95
Repair Yours
Contact Us
MAGNETEK 491-X-LH-TC-P
491-X-LH-TC-P

MAGNETEK

BALLAST 277V
Buy Surplus As Low As
CAN$239.32
GTE 47611
47611

GTE

SYLVANIA

M250/480-KIT
Buy Surplus As Low As
CAN$178.75
GTE 47643
47643

GTE

SYLVANIA

BALLAST KIT HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$254.09
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!