Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EMS151B2G

EMS151B2G

Manufactured by HUBBELL KILLARK

HUBBELL EMS151B2G
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$5,314.47
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EMS151B2G
  • HID 150W 120V HPS 3/4" WALLGD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EMS151B2G
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EMS151B2G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5,314.47
SKU: 59540145
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4,809.04
SKU: 59540146
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4,175.68
SKU: 59540147
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,795.67
SKU: 59540148
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EMS151B2G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EMS151B2
EMS151B2

HUBBELL

KILLARK

HID 150W 120V HPS 3/4" WALL
Buy Surplus As Low As
CAN$3,674.96
HUBBELL EMS151B3
EMS151B3

HUBBELL

KILLARK

HID 150W 120V HPS 1" WALL
Buy Surplus As Low As
CAN$3,674.96
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$37.26
IN STOCK!
GTE QTP4X32T8/UNV
QTP4X32T8/UNV

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, 4LAMP, 120-277V, 118WATT
Buy Surplus As Low As
CAN$89.42
IN STOCK!
BANNER ENGINEERING HFFW12ACR
HFFW12ACR

BANNER ENGINEERING

PRESENCEPLUS TUBULAR FLUORESCENT LIGHT; 12 IN.120 - 277V ACREMOTE BALLAST, PART # 73994
Buy Surplus As Low As
CAN$427.70
LITHONIA LIGHTING 595760
595760

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$236.95
GTE QT3X32T8/277
QT3X32T8/277

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, 3 LAMP, 277 V, 77 WATT
Buy Surplus As Low As
CAN$56.63
IN STOCK!
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$295.07
ENERGY SAVING BALLAST ES-2-T8-32/25/17-277-AMT-IS
ES-2-T8-32/25/17-277-AMT-IS

ENERGY SAVING BALLAST

BALLAST ELECTRONIC 277VAC 50/60HZ
Buy Surplus As Low As
CAN$34.28
IN STOCK!
ROBERTSON WORLDWIDE HP2627PLH/A
HP2627PLH/A

ROBERTSON WORLDWIDE

BALLAST 1-LT 26WATT 277V HPF WH
Buy Surplus As Low As
CAN$37.26
GENERAL ELECTRIC GERB15S5H
GERB15S5H

GENERAL ELECTRIC

BALLAST KIT 150WATT QUAD 480V
Buy Surplus As Low As
CAN$228.01
MAGNETEK 1030-93-500K
1030-93-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST REPAIR KIT, 400W, 120/208/240/277V
Buy Surplus As Low As
CAN$312.95
IN STOCK!
GENERAL ELECTRIC 8G1074WF
8G1074WF

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 1 LAMP, 120V 60HZ, F40/34T12, M1/140RS-120
Buy Surplus As Low As
CAN$16.39
IN STOCK!
MAGNETEK 827-SLH-TC-P
827-SLH-TC-P

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST,WITH REDUCER SLIMLINE, 425MA, 277V, 60HZ
Buy Surplus As Low As
CAN$134.12
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY C240
C240

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST
Buy Surplus As Low As
CAN$29.81
Repair Yours
Contact Us
GTE 47579
47579

GTE

SYLVANIA

LU70/480-KIT
Buy Surplus As Low As
CAN$166.91
GTE 47611
47611

GTE

SYLVANIA

M250/480-KIT
Buy Surplus As Low As
CAN$180.32
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!