Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EZH070D4

EZH070D4

Manufactured by HUBBELL KILLARK

HUBBELL EZH070D4
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$5,077.30
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EZH070D4
  • HID 70W QUAD MH 1-1/4" STAN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EZH070D4
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EZH070D4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5,077.30
SKU: 59558136
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4,594.31
SKU: 59558137
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3,990.11
SKU: 59558138
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,626.70
SKU: 59558139
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EZH070D4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EZH070B3G
EZH070B3G

HUBBELL

KILLARK

HID 70W QUAD MH 1" WALLGD
Buy Surplus As Low As
CAN$3,823.18
HUBBELL EZH070D4G
EZH070D4G

HUBBELL

KILLARK

HID 70W QUAD MH 1-1/4" STANGD
Buy Surplus As Low As
CAN$3,747.83
HOWARD INDUSTRIES E4/32IS-120SC
E4/32IS-120SC

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$42.84
MAGNETEK WPR-480-X-LH
WPR-480-X-LH

MAGNETEK

MAGNETEK BALLAST

BALLAST WEATHERPROOF MAGNETIC
Buy Surplus As Low As
CAN$146.25
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$124.09
FOODLINE PIPING SBA1078
SBA1078

FOODLINE PIPING

BALLAST
Buy Surplus As Low As
CAN$264.43
LITHONIA LIGHTING 594444
594444

LITHONIA LIGHTING

BALLAST HOUSING 400W 120/208/240/277V TX400M-TBHSG
Buy Surplus As Low As
CAN$197.95
IN STOCK!
MAGNETEK 1130-826S
1130-826S

MAGNETEK

BALLAST 400WATT METAL HALIDE M59/H33 MT 120-480VAC
Buy Surplus As Low As
CAN$137.39
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$165.45
LUTRON EC0-T832-120-2
EC0-T832-120-2

LUTRON

DISCONTINUED BY MANUFACTURER, BALLAST, DIMMING, 0.57 AMP, 120 VAC
Buy Surplus As Low As
CAN$177.27
GENERAL ELECTRIC GEMH39MSF120
GEMH39MSF120

GENERAL ELECTRIC

BALLAST FOR 1-39WATT MH LAMP 120V PC87501
Buy Surplus As Low As
CAN$295.45
IN STOCK!
GENERAL ELECTRIC GERB15S5H
GERB15S5H

GENERAL ELECTRIC

BALLAST KIT 150WATT QUAD 480V
Buy Surplus As Low As
CAN$226.02
GTE QHE4X32T8/UNV-ISH
QHE4X32T8/UNV-ISH

GTE

SYLVANIA

BALLAST, INSTANT START, 4LAMP, 120/277V, FOR FO32T8 LAMPS
Buy Surplus As Low As
CAN$57.61
GENERAL ELECTRIC GE-332-MAX-N/ULTRA
GE-332-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 2LAMP, T8 49772, 120/277V
Buy Surplus As Low As
CAN$26.59
IN STOCK!
GENERAL ELECTRIC GEH-4247B
GEH-4247B

GENERAL ELECTRIC

BALLAST KIT HALIDE
Buy Surplus As Low As
CAN$57.61
JIMCO EVG
EVG

JIMCO

BALLAST .62-.84AMP 230VAC 50/60HZ
Buy Surplus As Low As
CAN$423.98
Repair Yours
CAN$317.32
GTE 47525
47525

GTE

SYLVANIA

H1000/480-KIT
Buy Surplus As Low As
CAN$301.36
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!