Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EZH100A2

EZH100A2

Manufactured by HUBBELL KILLARK

HUBBELL EZH100A2
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$4,592.36
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EZH100A2
  • HID 100W QUAD MH 3/4" PEND
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EZH100A2
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EZH100A2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4,592.36
SKU: 59558181
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4,154.08
SKU: 59558182
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3,607.49
SKU: 59558183
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,279.54
SKU: 59558184
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EZH100A2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EZH075
EZH075

HUBBELL

KILLARK

HID 70W 480V MH HSG/GLOBE
Buy Surplus As Low As
CAN$3,044.65
HUBBELL EZH100A2G
EZH100A2G

HUBBELL

KILLARK

HID 100W QUAD MH 3/4" PEND GD
Buy Surplus As Low As
CAN$3,402.15
HOWARD INDUSTRIES E4/32IS/120
E4/32IS/120

HOWARD INDUSTRIES

BALLAST 4 LAMP 32W 120V
Buy Surplus As Low As
CAN$57.61
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$36.93
IN STOCK!
BANNER ENGINEERING HFFW8ACR
HFFW8ACR

BANNER ENGINEERING

HFFW8ACR FLUORESCENT TUBULAR LIGHT REMOTE BALLAST, PART # 73827
Buy Surplus As Low As
CAN$465.34
IN STOCK!
BANNER ENGINEERING 75206
75206

BANNER ENGINEERING

(HFFBE120) REPLACEMENT BALLAST; FOR REMOTE BALLASTFLUORESCENT LIGHTS; MODELS LCF___LT
Buy Surplus As Low As
CAN$75.34
MAGNETEK WPR-490-X-LH
WPR-490-X-LH

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, WEATHERPROOF BALLAST, 1.6 AMP, 120 VOLTS AC, 60 HZ
Buy Surplus As Low As
CAN$719.43
IN STOCK!
LITHONIA LIGHTING 536127
536127

LITHONIA LIGHTING

BALLAST HOUSING 250W 60HZ 480V 0.65A
Buy Surplus As Low As
CAN$292.50
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$165.45
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$150.68
MAGNETEK 1230-93U
1230-93U

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, HPS BALLAST, HIGH PRESSURE, SODIUM, 400 WATT, 120-240V, 60HZ
Buy Surplus As Low As
CAN$168.41
IN STOCK!
ROBERTSON WORLDWIDE HP1527P/D
HP1527P/D

ROBERTSON WORLDWIDE

BALLAST 1-LT 13WATT 277V HPF
Buy Surplus As Low As
CAN$35.45
GTE QTP2X26CF-277BS
QTP2X26CF-277BS

GTE

SYLVANIA

BALLAST 277V 48W QUICKTRONIC 2 LAMP
Buy Surplus As Low As
CAN$67.95
IN STOCK!
BANNER ENGINEERING HFFW24RB
HFFW24RB

BANNER ENGINEERING

HFFW24RB LIGHT FLUORESCENT 24IN EXTERNAL BALLAST, PART # 75213
Buy Surplus As Low As
CAN$301.36
OSRAM QTP2X32TAUNVDIM
QTP2X32TAUNVDIM

OSRAM

BALLAST
Buy Surplus As Low As
CAN$81.25
Repair Yours
Contact Us
JIMCO EVG
EVG

JIMCO

BALLAST .62-.84AMP 230VAC 50/60HZ
Buy Surplus As Low As
CAN$423.98
Repair Yours
CAN$317.32
GTE 47623
47623

GTE

SYLVANIA

LU150/480-CWA-KIT
Buy Surplus As Low As
CAN$184.66
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!