Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EZS050

EZS050

Manufactured by HUBBELL KILLARK

HUBBELL EZS050
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$4,660.28
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EZS050
  • HID 50W QUAD HPS HSG/GLOBE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EZS050
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EZS050, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4,660.28
SKU: 59558581
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4,216.13
SKU: 59558582
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3,662.15
SKU: 59558583
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,328.29
SKU: 59558584
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EZS050, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EZP405X2G
EZP405X2G

HUBBELL

KILLARK

PULSE 400W 480V MH 3/4" CEILGD
Buy Surplus As Low As
CAN$4,855.79
HUBBELL EZS050A2
EZS050A2

HUBBELL

KILLARK

HID 50W QUAD HPS 3/4" PEND
Buy Surplus As Low As
CAN$3,563.18
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$36.93
IN STOCK!
MAGNETEK 806-SLH-TC-P
806-SLH-TC-P

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST, 1.34AMPS, 120VAC, 60HZ, 2LAMP, CASE SIZE 6
Buy Surplus As Low As
CAN$106.36
LITHONIA LIGHTING PS500
PS500

LITHONIA LIGHTING

DISCONTINUED BY MANUFACTURER, INVERTER/CHARGER, 120/277V, 60HZ, POWER SENTRY
Buy Surplus As Low As
CAN$155.11
GENERAL ELECTRIC B240R220RH
B240R220RH

GENERAL ELECTRIC

ELECTRONIC BALLAST 220VAC 0.28AMP 60W
Buy Surplus As Low As
CAN$42.84
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$292.50
GTE QTP2X26CF-277BS
QTP2X26CF-277BS

GTE

SYLVANIA

BALLAST 277V 48W QUICKTRONIC 2 LAMP
Buy Surplus As Low As
CAN$67.95
IN STOCK!
OSRAM QT2X1823240
QT2X1823240

OSRAM

BALLAST
Buy Surplus As Low As
CAN$42.84
UNIVERSAL LIGHTING TECHNOLOGY 930KTCP
930KTCP

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST RAPID START 2LAMP 120V
Buy Surplus As Low As
CAN$103.41
VALMONT 8G1211W
8G1211W

VALMONT

BALLAST RAPID START FLUORESCENT
Buy Surplus As Low As
CAN$84.20
Repair Yours
Contact Us
ROBERTSON TRANSFORMER SP258
SP258

ROBERTSON TRANSFORMER

BALLAST TRANSFORMER .4AMP 120V 60HZ
Buy Surplus As Low As
CAN$23.64
MAGNETEK 491-X-LH-TC-P
491-X-LH-TC-P

MAGNETEK

BALLAST 277V
Buy Surplus As Low As
CAN$239.32
ROBERTSON TRANSFORMER RS21525P
RS21525P

ROBERTSON TRANSFORMER

BALLAST 220V
Buy Surplus As Low As
CAN$122.61
IN STOCK!
LUTRON ECO-T832-120-3
ECO-T832-120-3

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST 120V 3LAMP T8 DIMMING 32WATT
Buy Surplus As Low As
CAN$239.32
GTE 47434
47434

GTE

SYLVANIA

M1500/480/120T-KIT
Buy Surplus As Low As
CAN$367.84
GTE 47645
47645

GTE

SYLVANIA

M70/MULTI-HQ/CI-KIT
Buy Surplus As Low As
CAN$165.45
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!