Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EZS070D5G

EZS070D5G

Manufactured by HUBBELL KILLARK

HUBBELL EZS070D5G
representative photo
click to zoom
Weight: 6.80 kgs
Estimated Value - CAN$5,649.55
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EZS070D5G
  • HID 70W QUAD HPS 1-1/2" STANGD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EZS070D5G
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EZS070D5G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5,649.55
SKU: 59558736
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5,111.36
SKU: 59558737
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4,439.20
SKU: 59558738
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4,035.90
SKU: 59558739
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EZS070D5G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EZS070D5
EZS070D5

HUBBELL

KILLARK

HID 70W QUAD HPS 1-1/2" STAN
Buy Surplus As Low As
CAN$3,913.29
HUBBELL EZS070X2
EZS070X2

HUBBELL

KILLARK

HID 70W QUAD HPS 1" CEIL
Buy Surplus As Low As
CAN$3,730.11
HOWARD INDUSTRIES E4/32IS-120SC
E4/32IS-120SC

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$42.84
LITHONIA LIGHTING 594444
594444

LITHONIA LIGHTING

BALLAST HOUSING 400W 120/208/240/277V TX400M-TBHSG
Buy Surplus As Low As
CAN$197.95
IN STOCK!
GENERAL ELECTRIC B295IUNV
B295IUNV

GENERAL ELECTRIC

BALLAST
Buy Surplus As Low As
CAN$42.84
ALLEN BRADLEY 77116-899-01
77116-899-01

ALLEN BRADLEY

BALLAST FOR VISION SYSTEM
Buy Surplus As Low As
CAN$243.75
IN STOCK!
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$85.68
GENLITE PP250MABFWHT1
PP250MABFWHT1

GENLITE

BALLAST METAL HALIDE HID NO BULB NO REFLECTOR 250W
Buy Surplus As Low As
CAN$94.55
POWERLIGHTING 16V2319W18F
16V2319W18F

POWERLIGHTING

KIT 16V2319 BALLAST AND BRACKETS
Buy Surplus As Low As
CAN$66.48
GENERAL ELECTRIC F40CWRSWM
F40CWRSWM

GENERAL ELECTRIC

BULB
Buy Surplus As Low As
CAN$13.15
GTE 78-23-1524
78-23-1524

GTE

SYLVANIA

BALLAST 1-1500W M48 480VAC KIT
Buy Surplus As Low As
CAN$602.73
Repair Yours
CAN$437.31
MAGNETEK 487-SLH-TC-P
487-SLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, UNIVERSAL MAGNETIC T12 BALLAST, FLOURESCENT, RAPID START, 277 V, 60 HZ ...
Buy Surplus As Low As
CAN$62.05
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY 4210PBES001C
4210PBES001C

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 13WATT 277V CFT/Q13W/GX23
Buy Surplus As Low As
CAN$70.91
ROBERTSON WORLDWIDE HPS1P/D
HPS1P/D

ROBERTSON WORLDWIDE

ROBERTSON WORLDWIDE, HPS1P, BALLAST 1-LT 13WATT 120V HPF 15INCH LEADS
Buy Surplus As Low As
CAN$48.75
BANNER ENGINEERING HFFW15RB
HFFW15RB

BANNER ENGINEERING

HFFW15RB LIGHT FLUORESCENT 15IN EXTERNAL BALLAST, PART # 75205
Buy Surplus As Low As
CAN$348.64
GENERAL ELECTRIC 8G1004W
8G1004W

GENERAL ELECTRIC

BALLAST 2LIGHT FLUORESCENT 1.4AMP 750V OUTPUT 60HZ
Buy Surplus As Low As
CAN$70.91
GTE MB1X40/277RS
MB1X40/277RS

GTE

SYLVANIA

BALLAST 1-LAMP 277V INSTANT START MAGNETIC
Buy Surplus As Low As
CAN$16.25
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!