Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EZS100

EZS100

Manufactured by HUBBELL KILLARK

HUBBELL EZS100
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$4,887.36
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EZS100
  • HID 100W QUAD HPS HSG/GLOBE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EZS100
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EZS100, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4,887.36
SKU: 59558846
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4,421.58
SKU: 59558847
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3,838.89
SKU: 59558848
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,490.17
SKU: 59558849
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EZS100, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EZS075X3G
EZS075X3G

HUBBELL

KILLARK

EZ 70W 480V HPS 1" CEIL/GD
Buy Surplus As Low As
CAN$3,885.09
HUBBELL EZS100A2
EZS100A2

HUBBELL

KILLARK

HID 100W QUAD HPS 3/4" PEND
Buy Surplus As Low As
CAN$3,728.61
HOWARD INDUSTRIES E3/32IS/120SC
E3/32IS/120SC

HOWARD INDUSTRIES

ELECTRONIC BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$49.18
GENERAL ELECTRIC MPB25M0AX
MPB25M0AX

GENERAL ELECTRIC

GE LIGHTING

BALLAST HOUSING, 250WATT, 60HZ, 120/208/240/277VAC, 2.6/1.5/1.3/1.2AMP MAX
Buy Surplus As Low As
CAN$208.64
IN STOCK!
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$125.18
LITHONIA LIGHTING 536127
536127

LITHONIA LIGHTING

BALLAST HOUSING 250W 60HZ 480V 0.65A
Buy Surplus As Low As
CAN$295.07
POWERLIGHTING 16V2319W18F
16V2319W18F

POWERLIGHTING

KIT 16V2319 BALLAST AND BRACKETS
Buy Surplus As Low As
CAN$67.06
GTE QT4X32/120/IS
QT4X32/120/IS

GTE

SYLVANIA

BALLAST, 4 LAMP, 32 W, 120 V
Buy Surplus As Low As
CAN$52.16
ROBERTSON WORLDWIDE HPS1P/D
HPS1P/D

ROBERTSON WORLDWIDE

ROBERTSON WORLDWIDE, HPS1P, BALLAST 1-LT 13WATT 120V HPF 15INCH LEADS
Buy Surplus As Low As
CAN$49.18
BANNER ENGINEERING HFFW36RB
HFFW36RB

BANNER ENGINEERING

HFFW36RB LIGHT FLUORESCENT 36IN EXTERNAL BALLAST, PART # 75211
Buy Surplus As Low As
CAN$332.33
BANNER ENGINEERING 75213
75213

BANNER ENGINEERING

(HFFW24RB) HFFW24RB LIGHT FLUORESCENT 24IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$304.01
MAGNETEK B2110SR120
B2110SR120

MAGNETEK

BALLAST 120V 2LAMP
Buy Surplus As Low As
CAN$89.42
GENERAL ELECTRIC GE-332-MAX-N/ULTRA
GE-332-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 2LAMP, T8 49772, 120/277V
Buy Surplus As Low As
CAN$26.82
IN STOCK!
CATTRON RL-2SP20-TP
RL-2SP20-TP

CATTRON

BALLAST, 120V, 60HZ, LINE CURRENT .550A, USE ADVANCE RL-2SP20-TP , T12 MAGNETIC FLUORESCENT BALLAST
Buy Surplus As Low As
CAN$59.61
MAGNETEK 1030-93-500K
1030-93-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST REPAIR KIT, 400W, 120/208/240/277V
Buy Surplus As Low As
CAN$312.95
IN STOCK!
GENERAL ELECTRIC 8G1063W
8G1063W

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, .48 AMP, 120 V, 60 HZ
Buy Surplus As Low As
CAN$58.12
GENERAL ELECTRIC 412-L-SLH-TC-P
412-L-SLH-TC-P

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, FOR ONE F40 W T12/ ...
Buy Surplus As Low As
CAN$26.82
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!