Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EZS100A3G

EZS100A3G

Manufactured by HUBBELL KILLARK

HUBBELL EZS100A3G
representative photo
click to zoom
Weight: 5.44 kgs
Estimated Value - CAN$5,344.13
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EZS100A3G
  • HID 100W QUAD HPS 1" PENDGD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EZS100A3G
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EZS100A3G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5,344.13
SKU: 59558866
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4,833.63
SKU: 59558867
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4,198.40
SKU: 59558868
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,815.79
SKU: 59558869
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EZS100A3G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EZS100A3
EZS100A3

HUBBELL

KILLARK

HID 100W QUAD HPS 1" PEND
Buy Surplus As Low As
CAN$3,696.13
HUBBELL EZS100B2
EZS100B2

HUBBELL

KILLARK

HID 100W QUAD HPS 3/4" WALL
Buy Surplus As Low As
CAN$4,115.68
ROBERTSON TRANSFORMER CC-13-20P
CC-13-20P

ROBERTSON TRANSFORMER

MAGNETIC PREHEAT START BALLAST, 120VAC, 60HZ, 13 WATT, 2 PIN, FOR 1 CFT13W/GX23 LAMP
Buy Surplus As Low As
CAN$26.59
GENERAL ELECTRIC 412-L-SLH-TC-P
412-L-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, FOR ONE F40 W T12/ ...
Buy Surplus As Low As
CAN$26.59
IN STOCK!
MAGNETEK M400MLTAC4M
M400MLTAC4M

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST KIT, UNIVERSAL, METAL HALIDE, 400 W, 120/208/240/277 V
Buy Surplus As Low As
CAN$177.27
IN STOCK!
LUTRON EC0-T832-120-2
EC0-T832-120-2

LUTRON

DISCONTINUED BY MANUFACTURER, BALLAST, DIMMING, 0.57 AMP, 120 VAC
Buy Surplus As Low As
CAN$177.27
GTE QT3X32T8/277
QT3X32T8/277

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, 3 LAMP, 277 V, 77 WATT
Buy Surplus As Low As
CAN$56.14
IN STOCK!
ROBERTSON WORLDWIDE HP1527P/D
HP1527P/D

ROBERTSON WORLDWIDE

BALLAST 1-LT 13WATT 277V HPF
Buy Surplus As Low As
CAN$35.45
GENERAL ELECTRIC 480-SLH-TC-P
480-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

BALLAST ELECTROMAGNETIC RAPID START 120VAC 60HZ
Buy Surplus As Low As
CAN$106.36
ROBERTSON WORLDWIDE HP2827PC
HP2827PC

ROBERTSON WORLDWIDE

BALLAST
Buy Surplus As Low As
CAN$33.98
OSRAM QT2X1823240
QT2X1823240

OSRAM

BALLAST
Buy Surplus As Low As
CAN$42.84
BANNER ENGINEERING HFFW36RB
HFFW36RB

BANNER ENGINEERING

HFFW36RB LIGHT FLUORESCENT 36IN EXTERNAL BALLAST, PART # 75211
Buy Surplus As Low As
CAN$329.43
UNIVERSAL LIGHTING TECHNOLOGY 930KTCP
930KTCP

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST RAPID START 2LAMP 120V
Buy Surplus As Low As
CAN$103.41
LITHONIA LIGHTING TH400M480HSG
TH400M480HSG

LITHONIA LIGHTING

BALLAST 400W 480V PRI 1AMP PRI HIGH BAY
Buy Surplus As Low As
CAN$292.50
IN STOCK!
GENERAL ELECTRIC GE-232-MV-N
GE-232-MV-N

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, INSTANT START, 120V/277V, 60HZ, LINEAR FLUORESCENT
Buy Surplus As Low As
CAN$33.98
IN STOCK!
GENERAL ELECTRIC GE4044
GE4044

GENERAL ELECTRIC

12 VOLT 12 WATT SEALED BEAM LAMP
Buy Surplus As Low As
CAN$8.46
GENERAL ELECTRIC 1030-93-500K
1030-93-500K

GENERAL ELECTRIC

BALLAST 400W 120/208/240/277V 60HZ
Buy Surplus As Low As
CAN$239.32
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!