Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EZS100B2G

EZS100B2G

Manufactured by HUBBELL KILLARK

HUBBELL EZS100B2G
representative photo
click to zoom
Weight: 6.80 kgs
Estimated Value - CAN$5,986.08
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EZS100B2G
  • HID 100W QUAD HPS 3/4" WALLGD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EZS100B2G
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EZS100B2G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5,986.08
SKU: 59558876
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5,414.08
SKU: 59558877
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4,701.74
SKU: 59558878
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4,274.04
SKU: 59558879
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EZS100B2G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EZS100B2
EZS100B2

HUBBELL

KILLARK

HID 100W QUAD HPS 3/4" WALL
Buy Surplus As Low As
CAN$4,151.84
HUBBELL EZS100B3
EZS100B3

HUBBELL

KILLARK

HID 100W QUAD HPS 1" WALL
Buy Surplus As Low As
CAN$4,151.84
MAGNETEK 487-XLH-TC-P
487-XLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 277VAC, 60HZ, UNIVERSAL
Buy Surplus As Low As
CAN$156.48
IN STOCK!
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$125.18
LITHONIA LIGHTING 594444
594444

LITHONIA LIGHTING

BALLAST HOUSING 400W 120/208/240/277V TX400M-TBHSG
Buy Surplus As Low As
CAN$199.69
IN STOCK!
ATLAS ELECTRIC CORP MH175-0127-KT
MH175-0127-KT

ATLAS ELECTRIC CORP

BALLAST KIT 71Q5590/005-2666-MF HID REPLACEMENT
Buy Surplus As Low As
CAN$138.59
IN STOCK!
GENERAL ELECTRIC B240R220RH
B240R220RH

GENERAL ELECTRIC

ELECTRONIC BALLAST 220VAC 0.28AMP 60W
Buy Surplus As Low As
CAN$43.22
GENERAL ELECTRIC B286I120RH
B286I120RH

GENERAL ELECTRIC

BALLAST ELECTRONIC UNIVERSAL
Buy Surplus As Low As
CAN$411.31
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$86.43
ROBERTSON WORLDWIDE HPS1P/D
HPS1P/D

ROBERTSON WORLDWIDE

ROBERTSON WORLDWIDE, HPS1P, BALLAST 1-LT 13WATT 120V HPF 15INCH LEADS
Buy Surplus As Low As
CAN$49.18
ROBERTSON WORLDWIDE HP2827PC
HP2827PC

ROBERTSON WORLDWIDE

BALLAST
Buy Surplus As Low As
CAN$34.28
GENERAL ELECTRIC 315A4204P001
315A4204P001

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, IGNITION TRANSFORMER GAS TURBINE
Buy Surplus As Low As
CAN$22,353.77
Repair Yours
Contact Us
RITTAL 4103600
4103600

RITTAL

LINESTRA LIGHT 60W 230V AC/DC
Buy Surplus As Low As
CAN$247.38
Repair Yours
CAN$250.00
IN STOCK!
GENERAL ELECTRIC GE-332-MAX-N/ULTRA
GE-332-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 2LAMP, T8 49772, 120/277V
Buy Surplus As Low As
CAN$26.82
IN STOCK!
ROBERTSON TRANSFORMER SP258
SP258

ROBERTSON TRANSFORMER

BALLAST TRANSFORMER .4AMP 120V 60HZ
Buy Surplus As Low As
CAN$23.84
MAGNETEK 827-SLH-TC-P
827-SLH-TC-P

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST,WITH REDUCER SLIMLINE, 425MA, 277V, 60HZ
Buy Surplus As Low As
CAN$134.12
IN STOCK!
GTE 47471
47471

GTE

SYLVANIA

H100/DUAL-KIT
Buy Surplus As Low As
CAN$104.32
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!