Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EZS400B3

EZS400B3

Manufactured by HUBBELL KILLARK

HUBBELL EZS400B3
representative photo
click to zoom
Weight: 9.07 kgs
Estimated Value - CAN$7,531.58
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EZS400B3
  • HID 400W QUAD HPS 1" WALL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EZS400B3
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EZS400B3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7,531.58
SKU: 59549930
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6,811.69
SKU: 59549931
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5,914.99
SKU: 59549932
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5,377.26
SKU: 59549933
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EZS400B3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EZS400B2G
EZS400B2G

HUBBELL

KILLARK

HID 400W QUAD HPS 3/4" WALLGD
Buy Surplus As Low As
CAN$5,621.01
HUBBELL EZS400B3G
EZS400B3G

HUBBELL

KILLARK

HID 400W QUAD HPS 1" WALLGD
Buy Surplus As Low As
CAN$5,621.01
MAGNETEK 1110247SCTC000I
1110247SCTC000I

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST, MAGNETIC BALLAST, 60 HZ, 120/277 VAC, 400 W, 2.76-3.36 AMP
Buy Surplus As Low As
CAN$146.25
IN STOCK!
BANNER ENGINEERING HFFW8ACR
HFFW8ACR

BANNER ENGINEERING

HFFW8ACR FLUORESCENT TUBULAR LIGHT REMOTE BALLAST, PART # 73827
Buy Surplus As Low As
CAN$465.34
IN STOCK!
MAGNETEK WPR-490-X-LH
WPR-490-X-LH

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, WEATHERPROOF BALLAST, 1.6 AMP, 120 VOLTS AC, 60 HZ
Buy Surplus As Low As
CAN$719.43
IN STOCK!
GENLITE PP250MAFWHT
PP250MAFWHT

GENLITE

DISCONTINUED BY MANUFACTURER, BALLAST, METAL HALIDE HID, NO BULB, NO REFLECTOR, 250W
Buy Surplus As Low As
CAN$345.68
LITHONIA LIGHTING 536127
536127

LITHONIA LIGHTING

BALLAST HOUSING 250W 60HZ 480V 0.65A
Buy Surplus As Low As
CAN$292.50
GTE QT4X32/120/IS
QT4X32/120/IS

GTE

SYLVANIA

BALLAST, 4 LAMP, 32 W, 120 V
Buy Surplus As Low As
CAN$51.70
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$150.68
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$292.50
GTE QTP-2X32T8/UNV-ISN-SC
QTP-2X32T8/UNV-ISN-SC

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, ELECTRONIC BALLAST, INSTANT START, UNIVERSAL, 120-277 V AC, 50/60 HZ, ...
Buy Surplus As Low As
CAN$35.45
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY 4140P-BES
4140P-BES

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 26/32WATT 120V MAG
Buy Surplus As Low As
CAN$36.93
ROBERTSON WORLDWIDE HP1527P/D
HP1527P/D

ROBERTSON WORLDWIDE

BALLAST 1-LT 13WATT 277V HPF
Buy Surplus As Low As
CAN$35.45
GTE QTP2X26CF-277BS
QTP2X26CF-277BS

GTE

SYLVANIA

BALLAST 277V 48W QUICKTRONIC 2 LAMP
Buy Surplus As Low As
CAN$67.95
IN STOCK!
BANNER ENGINEERING 75209
75209

BANNER ENGINEERING

(HFFW12RB) HFFW12RB LIGHT FLUORESCENT 12IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$329.43
GENERAL ELECTRIC 8G1004W
8G1004W

GENERAL ELECTRIC

BALLAST 2LIGHT FLUORESCENT 1.4AMP 750V OUTPUT 60HZ
Buy Surplus As Low As
CAN$70.91
GTE 47471
47471

GTE

SYLVANIA

H100/DUAL-KIT
Buy Surplus As Low As
CAN$103.41
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!