Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EZS405A3G

EZS405A3G

Manufactured by HUBBELL KILLARK

HUBBELL EZS405A3G
representative photo
click to zoom
Weight: 6.80 kgs
Estimated Value - CAN$7,346.40
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EZS405A3G
  • HID 400W 480V HPS 1" PENDGD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EZS405A3G
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EZS405A3G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7,346.40
SKU: 59550000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6,645.03
SKU: 59550001
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5,770.25
SKU: 59550002
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5,245.68
SKU: 59550003
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EZS405A3G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EZS405A3
EZS405A3

HUBBELL

KILLARK

HID 400W 480V HPS 1" PEND
Buy Surplus As Low As
CAN$5,001.28
HUBBELL EZS405B2
EZS405B2

HUBBELL

KILLARK

HID 400W 480V HPS 3/4" WALL
Buy Surplus As Low As
CAN$5,424.52
HOWARD INDUSTRIES E4/32IS-120SC
E4/32IS-120SC

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$43.22
HOWARD INDUSTRIES E4/32IS/120
E4/32IS/120

HOWARD INDUSTRIES

BALLAST 4 LAMP 32W 120V
Buy Surplus As Low As
CAN$58.12
GENERAL ELECTRIC B240R220RH
B240R220RH

GENERAL ELECTRIC

ELECTRONIC BALLAST 220VAC 0.28AMP 60W
Buy Surplus As Low As
CAN$43.22
MAGNETEK WPR-490-X-LH
WPR-490-X-LH

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, WEATHERPROOF BALLAST, 1.6 AMP, 120 VOLTS AC, 60 HZ
Buy Surplus As Low As
CAN$725.75
IN STOCK!
GENLITE PP250MAFWHT
PP250MAFWHT

GENLITE

DISCONTINUED BY MANUFACTURER, BALLAST, METAL HALIDE HID, NO BULB, NO REFLECTOR, 250W
Buy Surplus As Low As
CAN$348.72
MAGNETEK 487-SLH-T8-P
487-SLH-T8-P

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$286.13
ROBERTSON WORLDWIDE HP28P/D
HP28P/D

ROBERTSON WORLDWIDE

BALLAST 2-LT 26WATT 120V HPF DLX
Buy Surplus As Low As
CAN$41.73
ROBERTSON WORLDWIDE RED1L10120SA
RED1L10120SA

ROBERTSON WORLDWIDE

BALLAST 42WATT 120V PLT 4P
Buy Surplus As Low As
CAN$46.20
MAGNETEK B2110SR120
B2110SR120

MAGNETEK

BALLAST 120V 2LAMP
Buy Surplus As Low As
CAN$89.42
MAGNETEK B295SR120HP
B295SR120HP

MAGNETEK

DISCONTINUED BY MANUFACTURER, ELECTRONIC BALLAST, 120 VAC, 60 HZ, 2 LAMP
Buy Surplus As Low As
CAN$111.77
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY 930KTCP
930KTCP

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST RAPID START 2LAMP 120V
Buy Surplus As Low As
CAN$104.32
GENERAL ELECTRIC GE-232-MV-N
GE-232-MV-N

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, INSTANT START, 120V/277V, 60HZ, LINEAR FLUORESCENT
Buy Surplus As Low As
CAN$34.28
IN STOCK!
ROBERTSON TRANSFORMER SP258
SP258

ROBERTSON TRANSFORMER

BALLAST TRANSFORMER .4AMP 120V 60HZ
Buy Surplus As Low As
CAN$23.84
GTE 47509
47509

GTE

SYLVANIA

H400/MULTI-KIT
Buy Surplus As Low As
CAN$199.69
GTE 47623
47623

GTE

SYLVANIA

LU150/480-CWA-KIT
Buy Surplus As Low As
CAN$186.28
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!