Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EZS405B3G

EZS405B3G

Manufactured by HUBBELL KILLARK

HUBBELL EZS405B3G
representative photo
click to zoom
Weight: 9.07 kgs
Estimated Value - CAN$7,941.39
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EZS405B3G
  • HID 400W 480V HPS 1" WALLGD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EZS405B3G
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EZS405B3G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7,941.39
SKU: 59550020
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$7,183.01
SKU: 59550021
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$6,238.19
SKU: 59550022
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5,670.41
SKU: 59550023
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EZS405B3G, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EZS405B3
EZS405B3

HUBBELL

KILLARK

HID 400W 480V HPS 1" WALL
Buy Surplus As Low As
CAN$5,424.52
HUBBELL EZS405D4
EZS405D4

HUBBELL

KILLARK

HID 400W 480V HPS 1-1/4"STAN
Buy Surplus As Low As
CAN$5,350.00
HOWARD INDUSTRIES E4/32IS/120
E4/32IS/120

HOWARD INDUSTRIES

BALLAST 4 LAMP 32W 120V
Buy Surplus As Low As
CAN$58.12
MAGNETEK 487-XLH-TC-P
487-XLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 277VAC, 60HZ, UNIVERSAL
Buy Surplus As Low As
CAN$156.48
IN STOCK!
GENERAL ELECTRIC 446-L-SLH-TCP
446-L-SLH-TCP

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, CLASS P, 2 LIGHT, 40W, 120VAC, 60HZ, RAPID START
Buy Surplus As Low As
CAN$65.57
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$86.43
LUTRON EC0-T832-120-2
EC0-T832-120-2

LUTRON

DISCONTINUED BY MANUFACTURER, BALLAST, DIMMING, 0.57 AMP, 120 VAC
Buy Surplus As Low As
CAN$178.83
WEBSTER A08SA1
A08SA1

WEBSTER

IGNITION TRANSFORMER 120VAC 60HZ
Buy Surplus As Low As
CAN$250.36
UNIVERSAL LIGHTING TECHNOLOGY 4210PBES001C
4210PBES001C

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 13WATT 277V CFT/Q13W/GX23
Buy Surplus As Low As
CAN$71.53
ROBERTSON WORLDWIDE HP68P/L
HP68P/L

ROBERTSON WORLDWIDE

BALLAST 1-LT 9WATT 120V HPF
Buy Surplus As Low As
CAN$38.75
Repair Yours
Contact Us
ROBERTSON WORLDWIDE RED1L19277HA
RED1L19277HA

ROBERTSON WORLDWIDE

BALLAST 32WATT 1-LT 277V PLT
Buy Surplus As Low As
CAN$43.22
LITHONIA LIGHTING TH400M480HSG
TH400M480HSG

LITHONIA LIGHTING

BALLAST 400W 480V PRI 1AMP PRI HIGH BAY
Buy Surplus As Low As
CAN$295.07
IN STOCK!
JIMCO EVG
EVG

JIMCO

BALLAST .62-.84AMP 230VAC 50/60HZ
Buy Surplus As Low As
CAN$427.70
Repair Yours
CAN$320.11
GTE MB2X40/277RS
MB2X40/277RS

GTE

SYLVANIA

ELECTRONIC BALLAST, 2 LAMP, 120-277V, INSTANT START, MAGNETIC
Buy Surplus As Low As
CAN$53.65
IN STOCK!
GTE 47489
47489

GTE

SYLVANIA

H175/MULTI-KIT
Buy Surplus As Low As
CAN$180.32
GTE 47524
47524

GTE

SYLVANIA

H1000/MULTI-KIT
Buy Surplus As Low As
CAN$304.01
GTE 47628
47628

GTE

SYLVANIA

LU200/MULTI-KIT
Buy Surplus As Low As
CAN$171.38
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!