Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
EZS405X2

EZS405X2

Manufactured by HUBBELL KILLARK

HUBBELL EZS405X2
representative photo
click to zoom
Weight: 6.80 kgs
Estimated Value - CAN$7,176.79
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • EZS405X2
  • HID 400W 480V HPS 3/4" CEIL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EZS405X2
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to EZS405X2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7,176.79
SKU: 59550045
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6,492.60
SKU: 59550046
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5,638.74
SKU: 59550047
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5,126.13
SKU: 59550048
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EZS405X2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL EZS405D5G
EZS405D5G

HUBBELL

KILLARK

HID 400W 480V HPS 1-1/2"STANGD
Buy Surplus As Low As
CAN$5,550.10
HUBBELL EZS405X2G
EZS405X2G

HUBBELL

KILLARK

HID 400W 480V HPS 3/4" CEILGD
Buy Surplus As Low As
CAN$5,366.92
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$36.93
IN STOCK!
BANNER ENGINEERING HFFW8ACR
HFFW8ACR

BANNER ENGINEERING

HFFW8ACR FLUORESCENT TUBULAR LIGHT REMOTE BALLAST, PART # 73827
Buy Surplus As Low As
CAN$465.34
IN STOCK!
LITHONIA LIGHTING 594444
594444

LITHONIA LIGHTING

BALLAST HOUSING 400W 120/208/240/277V TX400M-TBHSG
Buy Surplus As Low As
CAN$197.95
IN STOCK!
ROBERTSON TRANSFORMER CC-13-20P
CC-13-20P

ROBERTSON TRANSFORMER

MAGNETIC PREHEAT START BALLAST, 120VAC, 60HZ, 13 WATT, 2 PIN, FOR 1 CFT13W/GX23 LAMP
Buy Surplus As Low As
CAN$26.59
ALLEN BRADLEY 77116-896-01
77116-896-01

ALLEN BRADLEY

REPLACEMENT LIGHT REBUILD KIT, BALLAST
Buy Surplus As Low As
CAN$191.62
SIGNIFY CB90-48
CB90-48

SIGNIFY

BODINE LIGHTING

BALLAST WITH BATTERY BACK UP
Buy Surplus As Low As
CAN$254.09
COOPER MHSS-400-480V
MHSS-400-480V

COOPER

COOPER LIGHTING

BALLAST HI BAY400W MH 480V METAL HALIDE
Buy Surplus As Low As
CAN$155.11
Repair Yours
CAN$250.00
GENERAL ELECTRIC GE-432-MAX-N/ULTRA
GE-432-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, ELECTRONIC, FOR F32T8 LAMP, 120/277V, 50/60HZ
Buy Surplus As Low As
CAN$75.34
IN STOCK!
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$85.68
GENLITE PP250MAFWHT
PP250MAFWHT

GENLITE

DISCONTINUED BY MANUFACTURER, BALLAST, METAL HALIDE HID, NO BULB, NO REFLECTOR, 250W
Buy Surplus As Low As
CAN$345.68
ROBERTSON WORLDWIDE HP2627PLH/A
HP2627PLH/A

ROBERTSON WORLDWIDE

BALLAST 1-LT 26WATT 277V HPF WH
Buy Surplus As Low As
CAN$36.93
GENERAL ELECTRIC 480-SLH-TC-P
480-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

BALLAST ELECTROMAGNETIC RAPID START 120VAC 60HZ
Buy Surplus As Low As
CAN$106.36
VALMONT 8G1034WF
8G1034WF

VALMONT

BALLAST RAPID START
Buy Surplus As Low As
CAN$11.27
MAGNETEK M400MLTAC4M-500K
M400MLTAC4M-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST METAL HALIDE KIT, VOLTS: 120/208/240/277VAC, 400W, ANSI: M59, ...
Buy Surplus As Low As
CAN$177.27
IN STOCK!
GTE 47499
47499

GTE

SYLVANIA

H250/MULTI-KIT
Buy Surplus As Low As
CAN$150.68
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!