Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
HUBBELL
 > 
KILLARK
 > 
HFX-265-302

HFX-265-302

Manufactured by HUBBELL KILLARK

HUBBELL HFX-265-302
representative photo
click to zoom
Weight: 14.51 kgs
Estimated Value - CAN$11,191.77
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • HFX265302
  • HFX 265MA(32W-T8)120/277V 2 LAMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HFX-265-302
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to HFX-265-302, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11,191.77
SKU: 59560571
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10,121.37
SKU: 59560572
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8,789.10
SKU: 59560573
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7,990.64
SKU: 59560574
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HFX-265-302, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL HFX-1500-44
HFX-1500-44

HUBBELL

KILLARK

HFX 110W 277V 4 LAMP
Buy Surplus As Low As
CAN$16,851.51
Repair Yours
Contact Us
HUBBELL HFX-265-303
HFX-265-303

HUBBELL

KILLARK

HFX 265MA(32W-T8)120/277V 3 LAMP
Buy Surplus As Low As
CAN$12,044.27
MAGNETEK WPR-480-X-LH
WPR-480-X-LH

MAGNETEK

MAGNETEK BALLAST

BALLAST WEATHERPROOF MAGNETIC
Buy Surplus As Low As
CAN$148.03
WALDMANN LIGHTING 150-125-019
150-125-019

WALDMANN LIGHTING

DISCONTINUED BY MANUFACTURER, TRANSFORMER, 60 VA, 120 VAC, 50/60 HZ, 24 VAC, 2/5 AMP, NO REPLACEMENT
Buy Surplus As Low As
CAN$116.63
MAGNETEK 806-SLH-TC-P
806-SLH-TC-P

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST, 1.34AMPS, 120VAC, 60HZ, 2LAMP, CASE SIZE 6
Buy Surplus As Low As
CAN$107.66
POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$115.13
IN STOCK!
CHUGAI 0208321294
0208321294

CHUGAI

TRANSFORMER IGNITION 120V 270VA
Buy Surplus As Low As
CAN$342.41
Repair Yours
CAN$251.42
COOPER MHSS-400-480V
MHSS-400-480V

COOPER

COOPER LIGHTING

BALLAST HI BAY400W MH 480V METAL HALIDE
Buy Surplus As Low As
CAN$157.00
Repair Yours
CAN$250.00
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$86.72
LITHONIA LIGHTING 536127
536127

LITHONIA LIGHTING

BALLAST HOUSING 250W 60HZ 480V 0.65A
Buy Surplus As Low As
CAN$296.06
GTE QT4X32/120/IS
QT4X32/120/IS

GTE

SYLVANIA

BALLAST, 4 LAMP, 32 W, 120 V
Buy Surplus As Low As
CAN$52.33
OSRAM QTP2X32T8
QTP2X32T8

OSRAM

BALLAST
Buy Surplus As Low As
CAN$23.92
Repair Yours
Contact Us
OSRAM QTP2X32TAUNVDIM
QTP2X32TAUNVDIM

OSRAM

BALLAST
Buy Surplus As Low As
CAN$82.24
Repair Yours
Contact Us
MAGNETEK 491-X-LH-TC-P
491-X-LH-TC-P

MAGNETEK

BALLAST 277V
Buy Surplus As Low As
CAN$242.23
GTE 47405
47405

GTE

SYLVANIA

M450/MULTI-PS-KIT
Buy Surplus As Low As
CAN$200.36
GTE 47525
47525

GTE

SYLVANIA

H1000/480-KIT
Buy Surplus As Low As
CAN$305.03
GTE 47579
47579

GTE

SYLVANIA

LU70/480-KIT
Buy Surplus As Low As
CAN$167.47
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!