Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
MBL501-GGA2

MBL501-GGA2

Manufactured by HUBBELL KILLARK

HUBBELL MBL501-GGA2
representative photo
click to zoom
Weight: 4.54 kgs
Estimated Value - CAN$1,894.95
Save as much as 32%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • MBL501GGA2
  • HPS 50W 120V 3/4" PEND GG
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MBL501-GGA2
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to MBL501-GGA2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,894.95
SKU: 59562240
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,716.59
SKU: 59562241
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,490.57
SKU: 59562242
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,354.66
SKU: 59562243
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MBL501-GGA2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL MBL501-GD5
MBL501-GD5

HUBBELL

KILLARK

HPS 50W 120V 1-1/2" " STAN
Buy Surplus As Low As
CAN$1,461.02
HUBBELL MBL501-GGA3
MBL501-GGA3

HUBBELL

KILLARK

HPS 50W 120V 1" PEND GG
Buy Surplus As Low As
CAN$1,354.66
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$36.93
IN STOCK!
POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$113.75
IN STOCK!
SIGNIFY B50F96
B50F96

SIGNIFY

BODINE LIGHTING

BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE
Buy Surplus As Low As
CAN$382.61
IN STOCK!
LITHONIA LIGHTING 595768
595768

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ 480V 1A/ TX-400M-480-HSG
Buy Surplus As Low As
CAN$184.66
SPARTAN 8S7M-C510-K
8S7M-C510-K

SPARTAN

BALLAST REPLACEMENT KIT HID
Buy Surplus As Low As
CAN$78.30
IN STOCK!
GENERAL ELECTRIC 480-SLH-TC-P
480-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

BALLAST ELECTROMAGNETIC RAPID START 120VAC 60HZ
Buy Surplus As Low As
CAN$106.36
BANNER ENGINEERING 75211
75211

BANNER ENGINEERING

(HFFW36RB) HFFW36RB LIGHT FLUORESCENT 36IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$329.43
BANNER ENGINEERING 75213
75213

BANNER ENGINEERING

(HFFW24RB) HFFW24RB LIGHT FLUORESCENT 24IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$301.36
GTE QHE4X32T8/UNV-ISH
QHE4X32T8/UNV-ISH

GTE

SYLVANIA

BALLAST, INSTANT START, 4LAMP, 120/277V, FOR FO32T8 LAMPS
Buy Surplus As Low As
CAN$57.61
MAGNETEK 1030-93-500K
1030-93-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST REPAIR KIT, 400W, 120/208/240/277V
Buy Surplus As Low As
CAN$310.23
IN STOCK!
GENERAL ELECTRIC 1030-93-500K
1030-93-500K

GENERAL ELECTRIC

BALLAST 400W 120/208/240/277V 60HZ
Buy Surplus As Low As
CAN$239.32
JIMCO EVG
EVG

JIMCO

BALLAST .62-.84AMP 230VAC 50/60HZ
Buy Surplus As Low As
CAN$423.98
Repair Yours
CAN$317.32
RAYEX 302203
302203

RAYEX

BALLAST 2WIRE
Buy Surplus As Low As
CAN$31.02
GTE 47403
47403

GTE

SYLVANIA

BALLAST M400/480/120T-PS-KIT METAL HALIDE
Buy Surplus As Low As
CAN$206.82
GTE 47427
47427

GTE

SYLVANIA

M1000/SUPER5-KIT
Buy Surplus As Low As
CAN$226.02
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!