Home
 > 
Lighting
 > 
Lighting Fixture
 > 
HUBBELL
 > 
KILLARK
 > 
MBL701-GGA3

MBL701-GGA3

Manufactured by HUBBELL KILLARK

HUBBELL MBL701-GGA3
representative photo
click to zoom
Weight: 4.54 kgs
Estimated Value - CAN$1,986.85
Save as much as 31%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • MBL701GGA3
  • HPS 70W 120V 1" PEND GG
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #MBL701-GGA3
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to MBL701-GGA3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,986.85
SKU: 59562420
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,799.32
SKU: 59562421
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,562.95
SKU: 59562422
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,421.13
SKU: 59562423
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to MBL701-GGA3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL MBL701-GGA2
MBL701-GGA2

HUBBELL

KILLARK

HPS 70W 120V 3/4" PEND GG
Buy Surplus As Low As
CAN$1,421.13
HUBBELL MBL701-GGB3
MBL701-GGB3

HUBBELL

KILLARK

HPS 70W 120V 1" WALL GG
Buy Surplus As Low As
CAN$1,625.00
MAGNETEK 480-XLH-TC-P
480-XLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, HIGH OUTPUT, 120VAC, 60HZ, FLUORESCENT
Buy Surplus As Low As
CAN$106.36
MAGNETEK 787-LR-SLH-QP
787-LR-SLH-QP

MAGNETEK

MAGNETEK BALLAST

BALLAST QUCK PLUG 450V CLASS P TYPE 1 HL
Buy Surplus As Low As
CAN$93.07
MAGNETEK B432I120HP
B432I120HP

MAGNETEK

MAGNETEK BALLAST

OBSOLETE, BALLAST
Buy Surplus As Low As
CAN$93.07
POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$113.75
IN STOCK!
LITHONIA LIGHTING 536127
536127

LITHONIA LIGHTING

BALLAST HOUSING 250W 60HZ 480V 0.65A
Buy Surplus As Low As
CAN$292.50
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$150.68
MAGNETEK 487-SLH-T8-P
487-SLH-T8-P

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$283.64
BANNER ENGINEERING HFFW24RB
HFFW24RB

BANNER ENGINEERING

HFFW24RB LIGHT FLUORESCENT 24IN EXTERNAL BALLAST, PART # 75213
Buy Surplus As Low As
CAN$301.36
OSRAM QTP2X32TAUNVDIM
QTP2X32TAUNVDIM

OSRAM

BALLAST
Buy Surplus As Low As
CAN$81.25
Repair Yours
Contact Us
GTE QHE2X32T8/UNVISL-SC
QHE2X32T8/UNVISL-SC

GTE

SYLVANIA

ELECTRONIC BALLAST, FLUORESCENT, T8, 2-LAMP, 32W, 120-277V
Buy Surplus As Low As
CAN$45.80
IN STOCK!
GENERAL ELECTRIC GE-332-MAX-N/ULTRA
GE-332-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 2LAMP, T8 49772, 120/277V
Buy Surplus As Low As
CAN$26.59
IN STOCK!
LITHONIA LIGHTING TH400M480HSG
TH400M480HSG

LITHONIA LIGHTING

BALLAST 400W 480V PRI 1AMP PRI HIGH BAY
Buy Surplus As Low As
CAN$292.50
IN STOCK!
GENERAL ELECTRIC 8G3718W
8G3718W

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 0.48 AMPS, 120 VAC, 60 HZ
Buy Surplus As Low As
CAN$132.95
Repair Yours
Contact Us
GENERAL ELECTRIC GE-7672-1
GE-7672-1

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SEALED BEAM LAMP 6 VOLT
Buy Surplus As Low As
CAN$11.52
ROBERTSON TRANSFORMER R21526
R21526

ROBERTSON TRANSFORMER

DISCONTINUED BY MANUFACTURER, BALLAST, 220 V, 60 HZ
Buy Surplus As Low As
CAN$205.34
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!