Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
HUBBELL
 > 
KILLARK
 > 
NV2IG15ASG

NV2IG15ASG

Manufactured by HUBBELL KILLARK

HUBBELL NV2IG15ASG
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$423.26
Save as much as 31%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • NV2IG15ASG
  • INCAN 150W PEND STD GLOBE/GRD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #NV2IG15ASG
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to NV2IG15ASG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$423.26
SKU: 59569837
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$385.78
SKU: 59569838
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$334.94
SKU: 59569839
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$305.03
SKU: 59569840
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to NV2IG15ASG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL NV2IG15AHG
NV2IG15AHG

HUBBELL

KILLARK

INCAN 150W PEND STD TEMPER GLB/GRD
Buy Surplus As Low As
CAN$343.91
HUBBELL NV2IG15BHG
NV2IG15BHG

HUBBELL

KILLARK

INCAN 150W WALL TEMPER GLB/GRD
Buy Surplus As Low As
CAN$465.02
MAGNETEK 1230-57S-500K
1230-57S-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, MAGNETIC BALLAST, 1000W, 2.40A, 480V, 60HZ
Buy Surplus As Low As
CAN$454.56
IN STOCK!
MAGNETEK 787-LR-SLH-QP
787-LR-SLH-QP

MAGNETEK

MAGNETEK BALLAST

BALLAST QUCK PLUG 450V CLASS P TYPE 1 HL
Buy Surplus As Low As
CAN$94.20
GENERAL ELECTRIC 413CTCPDIY
413CTCPDIY

GENERAL ELECTRIC

BALLAST
Buy Surplus As Low As
CAN$19.44
LITHONIA LIGHTING PS500
PS500

LITHONIA LIGHTING

DISCONTINUED BY MANUFACTURER, INVERTER/CHARGER, 120/277V, 60HZ, POWER SENTRY
Buy Surplus As Low As
CAN$157.00
CHUGAI 0208321294
0208321294

CHUGAI

TRANSFORMER IGNITION 120V 270VA
Buy Surplus As Low As
CAN$342.41
Repair Yours
CAN$251.42
COOPER MHSS-400-480V
MHSS-400-480V

COOPER

COOPER LIGHTING

BALLAST HI BAY400W MH 480V METAL HALIDE
Buy Surplus As Low As
CAN$157.00
Repair Yours
CAN$250.00
GENERAL ELECTRIC GE-232-MAX-N/ULTRA
GE-232-MAX-N/ULTRA

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, GE232 SERIES, 26 WATTS, 120-277 VAC, FLUORESCENT, 9.5 IN LENG ...
Buy Surplus As Low As
CAN$76.26
IN STOCK!
LITHONIA LIGHTING 536127
536127

LITHONIA LIGHTING

BALLAST HOUSING 250W 60HZ 480V 0.65A
Buy Surplus As Low As
CAN$296.06
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$167.47
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$296.06
ROBERTSON WORLDWIDE HP28P/D
HP28P/D

ROBERTSON WORLDWIDE

BALLAST 2-LT 26WATT 120V HPF DLX
Buy Surplus As Low As
CAN$41.87
GENERAL ELECTRIC 480-SLH-TC-P
480-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

BALLAST ELECTROMAGNETIC RAPID START 120VAC 60HZ
Buy Surplus As Low As
CAN$107.66
LUTRON FDB-T554-277-2
FDB-T554-277-2

LUTRON

DISCONTINUED BY MANUFACTURER, BALLAST DIMMING 2-LIGHT 54WATT T5-HO
Buy Surplus As Low As
CAN$258.68
BANNER ENGINEERING HFFW12RB
HFFW12RB

BANNER ENGINEERING

HFFW12RB LIGHT FLUORESCENT 12IN EXTERNAL BALLAST, PART # 75209
Buy Surplus As Low As
CAN$333.44
ROBERTSON TRANSFORMER CC1322TP
CC1322TP

ROBERTSON TRANSFORMER

DISCONTINUED BY MANUFACTURER, TRANSFORMER, 20 W, 35 AMP, 120 VAC, 60 HZ
Buy Surplus As Low As
CAN$26.91
Repair Yours
Contact Us
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!