Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
HUBBELL
 > 
KILLARK
 > 
VPRSD-100

VPRSD-100

Manufactured by HUBBELL KILLARK

HUBBELL VPRSD-100
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$191.56
Save as much as 26%
Last Value Update: 2019-11-19
Product Description
Warranty

Description

  • VPRSD100
  • INCAND FIXT REFLECTOR 100W
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #VPRSD-100
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to VPRSD-100, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$191.56
SKU: 59583302
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$186.28
SKU: 59583303
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$162.44
SKU: 59583304
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$147.53
SKU: 59583305
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to VPRSD-100, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL VPR6365
VPR6365

HUBBELL

KILLARK

60A 2W3P CONN ASSY
Buy Surplus As Low As
CAN$649.75
Repair Yours
CAN$461.16
HUBBELL VPRSD-200
VPRSD-200

HUBBELL

KILLARK

INCAND FIXT REFLECTOR 200W
Buy Surplus As Low As
CAN$193.73
POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$114.75
IN STOCK!
ALLEN BRADLEY 77116-896-01
77116-896-01

ALLEN BRADLEY

REPLACEMENT LIGHT REBUILD KIT, BALLAST
Buy Surplus As Low As
CAN$193.30
GENLITE PP250MABFWHT1
PP250MABFWHT1

GENLITE

BALLAST METAL HALIDE HID NO BULB NO REFLECTOR 250W
Buy Surplus As Low As
CAN$95.38
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$166.91
GTE QT3X32T8/277
QT3X32T8/277

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, BALLAST, 3 LAMP, 277 V, 77 WATT
Buy Surplus As Low As
CAN$56.63
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$152.01
MAGNETEK 487-SLH-TC-P
487-SLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, UNIVERSAL MAGNETIC T12 BALLAST, FLOURESCENT, RAPID START, 277 V, 60 HZ ...
Buy Surplus As Low As
CAN$62.59
IN STOCK!
ROBERTSON WORLDWIDE HP2627PLH/A
HP2627PLH/A

ROBERTSON WORLDWIDE

BALLAST 1-LT 26WATT 277V HPF WH
Buy Surplus As Low As
CAN$37.26
GENERAL ELECTRIC 8G1004W
8G1004W

GENERAL ELECTRIC

BALLAST 2LIGHT FLUORESCENT 1.4AMP 750V OUTPUT 60HZ
Buy Surplus As Low As
CAN$71.53
CATTRON RL-2SP20-TP
RL-2SP20-TP

CATTRON

BALLAST, 120V, 60HZ, LINE CURRENT .550A, USE ADVANCE RL-2SP20-TP , T12 MAGNETIC FLUORESCENT BALLAST
Buy Surplus As Low As
CAN$59.61
GENERAL ELECTRIC 8G1074WF
8G1074WF

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 1 LAMP, 120V 60HZ, F40/34T12, M1/140RS-120
Buy Surplus As Low As
CAN$16.39
IN STOCK!
ROBERTSON TRANSFORMER R21526
R21526

ROBERTSON TRANSFORMER

DISCONTINUED BY MANUFACTURER, BALLAST, 220 V, 60 HZ
Buy Surplus As Low As
CAN$207.14
IN STOCK!
GTE 47408
47408

GTE

SYLVANIA

M450/480/120T-PS-KIT
Buy Surplus As Low As
CAN$266.76
GTE 47592
47592

GTE

SYLVANIA

LU100/120/277-KIT
Buy Surplus As Low As
CAN$180.32
GTE 47640
47640

GTE

SYLVANIA

M150/MULTI-PS-CWA-KIT
Buy Surplus As Low As
CAN$156.48
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!