Home
 > 
Machine Parts
 > 
Hardware
 > 
HUTCHINSON
 > 
PAULSTRA
 > 
530805-80

530805-80

Manufactured by HUTCHINSON PAULSTRA

HUTCHINSON 530805-80
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$67.41
Save as much as 48%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • 53080580
  • MOUNT
  • MINIFIX
  • FLEXIBLE
  • EXTERNAL DIAMETER:46MM
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (27-JUN-2018)
  • BORE DIAMETER NOM:-
  • EXTERNAL DEPTH:-
  • WEIGHT:80G
  • COLOUR:BLACK
  • COMPRESSION DEFLECTION:1.05
  • EXTERNAL LENGTH / HEIGHT:53MM
  • EXTERNAL ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #530805-80
CategoryMachine Parts
SubcategoryHardware
If you need a specific firmware or series relating to 530805-80, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUTCHINSON

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$58.80
SKU: 50707556
Save Up To CAN$8.61!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$47.27
SKU: 50707557
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$41.36
SKU: 50707558
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$36.93
SKU: 50707559
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 530805-80, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUTCHINSON 521312
521312

HUTCHINSON

PAULSTRA

MOUNT, RADIAFLEX, FLEXIBLE; EXTERNAL DIAMETER:30MM; PRODUCT RANGE:-; SVHC:NO SVHC (27-JUN-2018); BOR ...
Buy Surplus As Low As
CAN$12.41
HUTCHINSON 533641-45
533641-45

HUTCHINSON

PAULSTRA

MOUNT, ANTI VIBRATION, BECA, 533641-45; EXTERNAL DIAMETER:40MM; PRODUCT RANGE:BECA SERIES; SVHC:NO S ...
Buy Surplus As Low As
CAN$16.25
KAYDON BEARING RK6-16P1Z
RK6-16P1Z

KAYDON BEARING

BEARING
Buy Surplus As Low As
CAN$2,396.13
Repair Yours
CAN$1,772.39
SKF RLS5
RLS5

SKF

BEARING BALL
Buy Surplus As Low As
CAN$8.46
THK HRW27CASS
HRW27CASS

THK

LINEAR GUIDE SYSTEM, SERIES HRW, BEARING, BLOCK
Buy Surplus As Low As
CAN$544.00
IN STOCK!
SKF 6022-2RS1
6022-2RS1

SKF

DISCONTINUED BY MANUFACTURER, BALL BEARING, 110MM BORE, 170MM OD, 28MM WIDTH
Buy Surplus As Low As
CAN$280.68
IN STOCK!
NTN BEARING NN3015C1UP20
NN3015C1UP20

NTN BEARING

BEARING
Buy Surplus As Low As
CAN$1,128.63
Repair Yours
CAN$818.02
NSK R62Z1MC3E
R62Z1MC3E

NSK

DISCONTINUED BY MANUFACTURER, ROLLER BEARING, SINGLE ROW, 3/8 X 7/8 X 9/32 INCH
Buy Surplus As Low As
CAN$22.16
IN STOCK!
QUINCY AIR COMPRESSOR 2788
2788

QUINCY AIR COMPRESSOR

BEARING TR-CON 3.00 1.50 0.94W
Buy Surplus As Low As
CAN$57.61
REGAL REXNORD RPB 303-2
RPB 303-2

REGAL REXNORD

SEALMASTER

BEARING, PILLOW BLOCK, 3-3/16IN BORE, 2BOLT
Buy Surplus As Low As
CAN$2,509.88
REGAL REXNORD SP-24T
SP-24T

REGAL REXNORD

SEALMASTER

SP-24T, GOLD HVAC INDUSTRIAL
Buy Surplus As Low As
CAN$428.41
SKF 627-2RS1
627-2RS1

SKF

BEARING BALL GROOVE 7X22X7MM
Buy Surplus As Low As
CAN$6.58
TIMKEN T144
T144

TIMKEN

BEARING
Buy Surplus As Low As
CAN$57.61
SKF 1215K
1215K

SKF

BALL BEARING, SELF ALIGNING, BORE 75MM, WIDTH 25MM
Buy Surplus As Low As
CAN$323.52
IN STOCK!
SIEMENS NMA:2510172800
NMA:2510172800

SIEMENS

NDEEP FR BALL BEARING, 63216-2Z.C3(120C)
Buy Surplus As Low As
CAN$282.16
DEZURIK 1250761
1250761

DEZURIK

BEARING
Buy Surplus As Low As
CAN$42.84
SMC CY1F25TNL-200-A93VL
CY1F25TNL-200-A93VL

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$1,059.20
Repair Yours
CAN$765.29
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!