1348-BK

Manufactured by IDEAL ANDERSON POWER

IDEAL 1348-BK
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$9.76
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 1348BK
  • CONTACT
  • 6AWG
  • CRIMP
  • PRODUCT RANGE:POWERPOLE PP180 SERIES
  • CONTACT GENDER:-
  • CONTACT TERMINATION TYPE:CRIMP
  • WIRE SIZE AWG MAX:6AWG
  • CONTACT PLATING:SILVER PLATED CONTACTS
  • FOR USE WITH:ANDERSON POWERPOLE PP180 SERIES POWER CONTACTSROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1348-BK
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 1348-BK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for IDEAL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.78
SKU: 47485106
Save Up To CAN$0.98!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.67
SKU: 47485107
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.80
SKU: 47485108
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.27
SKU: 47485109
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1348-BK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

IDEAL 1347-BK
1347-BK

IDEAL

ANDERSON POWER

CONTACT, 1AWG, CRIMP; PRODUCT RANGE:POWERPOLE PP180 SERIES; CONTACT GENDER:-; CONTACT TERMINATION TY ...
Buy Surplus As Low As
CAN$6.28
IDEAL 134G1
134G1

IDEAL

ANDERSON POWER

DUST COVER, ELASTOMER; ACCESSORY TYPE:DUST COVER; FOR USE WITH:ANDERSON POWER SB50 SERIES CONNECTORS ...
Buy Surplus As Low As
CAN$6.98
ALLEN BRADLEY 40169-058-51
40169-058-51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSERT KIT, 5 PIECE, RED / GREEN / YELLOW / BLUE / WHITE
Buy Surplus As Low As
CAN$8.94
IN STOCK!
ALLEN BRADLEY 800MR-N159C
800MR-N159C

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP CLEAR COLOR FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$77.49
ALLEN BRADLEY 800M-XAR
800M-XAR

ALLEN BRADLEY

CONTACT BLOCK, LOGIC, REED CONTACT, 150VAC MAX, 0.15AMP, FOR PUSH BUTTON, 1 NORMALLY OPEN AND 1 NORM ...
Buy Surplus As Low As
CAN$107.30
IN STOCK!
ALLEN BRADLEY 800ES-M34
800ES-M34

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, OPERATOR, FOR PUSHBUTTON SWITCH, MAINTAINED, BLACK WITH RED INLAY
Buy Surplus As Low As
CAN$21.31
ALLEN BRADLEY 800T-N208F
800T-N208F

ALLEN BRADLEY

CAP, JUMBO, 30 MM, FOR PUSHBUTTON, PUSH PULL, ORANGE, NON ILLUMINATED, MOUNTABLE
Buy Surplus As Low As
CAN$59.61
ALLEN BRADLEY 800T-N212
800T-N212

ALLEN BRADLEY

LAMP, 30 MM, REPLACEMENT, FLASHING, 6.3 V
Buy Surplus As Low As
CAN$20.12
IN STOCK!
ALLEN BRADLEY 800E-4X202
800E-4X202

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-01, CONTACT BLOCK, FOR PUSH BUTTON SWITCH, 22.5MM PB, LATCH MOU ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
ALLEN BRADLEY 800E-AF2
800E-AF2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/1/2006, FLUSH PUSH BUTTON CAP, BLACK, 22.5, GUARDED, 5 PC
Buy Surplus As Low As
CAN$16.09
IN STOCK!
ALLEN BRADLEY 800E-AF607W
800E-AF607W

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLUE W/ WHITE TEXT, RESET
Buy Surplus As Low As
CAN$10.19
IN STOCK!
ALLEN BRADLEY 800E-AF611W
800E-AF611W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLUE W/ WHITE TEXT, R
Buy Surplus As Low As
CAN$12.79
EATON CORPORATION E30KD101
E30KD101

EATON CORPORATION

CUTLER HAMMER

TYPE D BTN EXTENDED BLACK AUTO
Buy Surplus As Low As
CAN$12.00
IN STOCK!
OMRON A3PJ-5080
A3PJ-5080

OMRON

EXTRACTOR, LENS REMOVAL TOOL, USED TO EXTRACT COMPONENTS WHEN REPLACING PUSHBUTTONS FROM A3PJ SERIES
Buy Surplus As Low As
CAN$6.88
EATON CORPORATION E22B1
E22B1

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 600 VAC, 1 NC, FOR 22.5 MM OPERATOR, 1 POLE
Buy Surplus As Low As
CAN$30.52
IN STOCK!
GENERAL ELECTRIC CR104G56
CR104G56

GENERAL ELECTRIC

CLEAR COLOR CAP
Buy Surplus As Low As
CAN$13.77
IN STOCK!
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.86
IN STOCK!
ALLEN BRADLEY 800F-ALP
800F-ALP

ALLEN BRADLEY

PLASTIC LATCH, PUSHBUTTON REPLACEMENT, 22 MM, BLACK, ACCESSORY, PRICE/EACH
Buy Surplus As Low As
CAN$7.45
IN STOCK!
ALLEN BRADLEY 800T-XA
800T-XA

ALLEN BRADLEY

SHALLOW CONTACT BLOCK, 600 VAC MAX, 1 NO/1 NC CONTACTS, FOR USE WITH 800T SERIES 30.5MM UNITS
Buy Surplus As Low As
CAN$22.35
IN STOCK!
ALLEN BRADLEY 800T-XD1
800T-XD1

ALLEN BRADLEY

CONTACT BLOCK, 1 N/O, TYPE 4/13, 30 MM, 600 VAC
Buy Surplus As Low As
CAN$8.20
IN STOCK!