Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
ILME
 > 
CDFD0.7

CDFD0.7

Manufactured by ILME

ILME CDFD0.7
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.23
Save as much as 47%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • CDFD07
  • HEAVY DUTY CONTACT
  • SOCKET
  • CRIMP
  • 18AWG
  • PRODUCT RANGE:CD SERIES
  • CONTACT GENDER:SOCKET
  • WIRE SIZE AWG MAX:18AWG
  • CONTACT TERMINATION TYPE:CRIMP
  • CURRENT RATING:10A
  • CONTACT MATERIAL:-
  • CONTACT PLATING:GOLD PLATED CONTACTS
  • SVHC:NO ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CDFD0.7
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to CDFD0.7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ILME

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.81
SKU: 56374120
Save Up To CAN$0.42!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.98
SKU: 56374121
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.59
SKU: 56374122
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.35
SKU: 56374123
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CDFD0.7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ILME CDFD-0.5
CDFD-0.5

ILME

HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG; PRODUCT RANGE:CD SERIES; CONTACT GENDER:SOCKET; WIRE SIZE ...
Buy Surplus As Low As
CAN$2.32
ILME CDFD-1.0
CDFD-1.0

ILME

CRIMP CONTACT SOCKET,HEAVY DUTY CONTACT, FEMALE GRIP, GOLD PLATED, 1.0MM, 18AWG
Buy Surplus As Low As
CAN$2.39
EATON CORPORATION FNM-6/10
FNM-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 600MA, TIME DELAY, 250V, 0.6AMP
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION FWX-125A
FWX-125A

EATON CORPORATION

BUSSMANN

250 VAC/VDC, 125 AMP, FAST-ACTING SEMICONDUCTOR/HIGH SPEED FUSE STUD MOUNT MOUNT, 3-1/8" OAL, 200 (R ...
Buy Surplus As Low As
CAN$145.00
IN STOCK!
EATON CORPORATION GDC-2A
GDC-2A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, TIME DELAY, GLASS, 2-AMP, 250VAC
Buy Surplus As Low As
CAN$1.39
IN STOCK!
EATON CORPORATION 170M6611
170M6611

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, BUSS SEMITRON FUSE
Buy Surplus As Low As
CAN$946.93
IN STOCK!
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$5.95
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLS-R-10-ID
FLS-R-10-ID

LITTELFUSE

FUSE, 10AMP, 600V, CLASS RK5, DUAL ELEMENT, W/INDICATOR
Buy Surplus As Low As
CAN$22.16
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.59
IN STOCK!
ENGLISH ELECTRIC CIA-2
CIA-2

ENGLISH ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, FORM II, HRC TYPE, 2-AMP, 600V, 200K A.I.R
Buy Surplus As Low As
CAN$26.59
IN STOCK!
WESTINGHOUSE 423D815A95
423D815A95

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$310.23
IN STOCK!
ALTECH CORP 50NZ02GL
50NZ02GL

ALTECH CORP

FUSE,NEOZED, D02,50A,380V,GL
Buy Surplus As Low As
CAN$5.14
EATON CORPORATION BBS-1
BBS-1

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FAST-ACTING, UL LISTED, 13/32 X 1-3/8 INCH, IR AC 10 KA, 1 AMP, 600 VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION DMM-11
DMM-11

EATON CORPORATION

COOPER BUSSMANN

FUSE, 11 AMP, 1000 V, FAST-ACTING, DMM SERIES, SINGLE ELEMENT, NON INDICATING
Buy Surplus As Low As
CAN$29.55
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
EATON CORPORATION SC-3
SC-3

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 3A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:3A; VOLTAGE RATING VAC: ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!