Home
 > 
Electrical Products
 > 
Plug/Receptacle
 > 
ILME
 > 
CDMA-0.3

CDMA-0.3

Manufactured by ILME

ILME CDMA-0.3
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.75
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • CDMA03
  • HEAVY DUTY CONTACT
  • PIN
  • CRIMP
  • 26-22AWG
  • PRODUCT RANGE:CD SERIES
  • CONTACT GENDER:PIN
  • WIRE SIZE AWG MAX:22AWG
  • CONTACT TERMINATION TYPE:CRIMP
  • CURRENT RATING:10A
  • CONTACT MATERIAL:-
  • CONTACT PLATING:SILVER PLATED CONTACTS
  • SVHC:NO ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CDMA-0.3
CategoryElectrical Products
SubcategoryPlug/Receptacle
If you need a specific firmware or series relating to CDMA-0.3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ILME

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.58
SKU: 56374156
Save Up To CAN$0.18!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.23
SKU: 56374157
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.07
SKU: 56374158
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.97
SKU: 56374159
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CDMA-0.3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ILME CDM-64
CDM-64

ILME

MALE INSERT ,64 PIN ,CRIMP SIZE 104.27, CD SERIES INSERT, MALE, SIZE 104.27, 64 PIN, 10A
Buy Surplus As Low As
CAN$20.93
IN STOCK!
ILME CDMA-0.5
CDMA-0.5

ILME

HEAVY DUTY CONTACT, PIN, CRIMP, 20AWG; PRODUCT RANGE:CD SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG MA ...
Buy Surplus As Low As
CAN$1.23
IN STOCK!
ALLEN BRADLEY 440N-G02099
440N-G02099

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, QUICK DISCONNECT, 24 VDC. S, 2 N.C. SAFETY, 1 N.O AUX, REED, STANDARD ACTUATOR, 6 PIN ...
Buy Surplus As Low As
CAN$358.86
EATON CORPORATION DG324NGK
DG324NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, CARTRIDGE FUSED, GENERAL DUTY, NEMA 1, 200AMP, 3POLE, 240VAC, 50/60HZ, PAINTED STEEL
Buy Surplus As Low As
CAN$518.11
Repair Yours
CAN$345.60
IN STOCK!
ALLEN BRADLEY 440N-G02095
440N-G02095

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, NON-CONTACT SWITCH, 2AMP, 230V, 1 NORMALLY CLOSED, RED MOLDED ABS PLASTIC, FRS 6 TYPE ...
Buy Surplus As Low As
CAN$231.76
ALLEN BRADLEY 440N-S32039
440N-S32039

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, SIPHA, 9MM SENSING, 1 N.O. & 1 N.C., 1 N.O. AUX, REED, STANDARD ACTUATOR, PVC CA ...
Buy Surplus As Low As
CAN$157.00
ALLEN BRADLEY 1494V-DHL611
1494V-DHL611

ALLEN BRADLEY

DISCONNECT SWITCH 100AMP 3P 600V FUSIBLE W/HANDLE
Buy New
CAN$837.34
Repair Yours
CAN$559.77
BALLUFF WZV21B24VDC
WZV21B24VDC

BALLUFF

SAFETY SWITCH
Buy Surplus As Low As
CAN$571.19
Repair Yours
CAN$404.56
EATON CORPORATION DG321NGB
DG321NGB

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, DISCONNECT, 30 AMP, 3 POLE, 240 VAC, NEMA 1, SURFACE MOUNT
Buy Surplus As Low As
CAN$192.89
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DT366UGK
DT366UGK

EATON CORPORATION

CUTLER HAMMER

600A/3P HD NON-FUSIBLE DOUBLE THROW SWITCH 600V NEMA 1
Buy Surplus As Low As
CAN$26,015.93
Repair Yours
Contact Us
SICK 7023598
7023598

SICK

115 VAC, PLUG CONNECTOR, MINI
Buy Surplus As Low As
CAN$447.08
Repair Yours
CAN$329.08
SICK 7023600
7023600

SICK

230 VAC, PLUG CONNECTOR, MINI
Buy Surplus As Low As
CAN$503.90
Repair Yours
CAN$368.57
SICK 7023606
7023606

SICK

115 VAC, PLUG CONNECTOR, MINI WITH 2NO RELAY OUTPUTS
Buy Surplus As Low As
CAN$783.51
Repair Yours
CAN$572.60
SIEMENS NF-352
NF-352

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 60 AMP, 600 VAC, 15-30 HP, 3 POLE
Buy Surplus As Low As
CAN$897.15
IN STOCK!
SIEMENS NF352SSDTK
NF352SSDTK

SIEMENS

ITE SIEMENS

3P 600V 60A SFTY SW
Buy Surplus As Low As
CAN$10,101.94
Repair Yours
CAN$7,381.98
SIEMENS SLID3654G
SLID3654G

SIEMENS

400A 600V 3P FUSIBLE BUS PLUG IP54 W/GND
Buy Surplus As Low As
CAN$9,915.03
Repair Yours
CAN$7,245.08
ALLEN BRADLEY 440N-S32024
440N-S32024

ALLEN BRADLEY

GUARDMASTER LTD

INTERLOCK SWITCH, NON CONTACT, HOUSING S3, 1 N.C. & 1 N.O. SAFETY CONTACTS, NO AUXILIARY CONTACTS, 4 ...
Buy Surplus As Low As
CAN$104.67
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!