Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
ILME
 > 
PEW3265PV

PEW3265PV

Manufactured by ILME

ILME PEW3265PV
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$78.88
Save as much as 49%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • PEW3265PV
  • INDUSTRIAL COUPLER
  • 3P+N
  • 32A
  • 415V
  • RED
  • CURRENT RATING:32A
  • VOLTAGE RATING VAC:415V
  • CONNECTOR MOUNTING:CABLE MOUNT
  • ELECTRICAL CONNECTOR GENDER:SOCKET
  • PIN CONFIGURATION:3P+N+E
  • CONNECTOR COLOUR:RED
  • IP RATING:IP67
  • PRODUCT ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PEW3265PV
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to PEW3265PV, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ILME

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$68.84
SKU: 56414404
Save Up To CAN$10.04!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$54.66
SKU: 56414405
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.27
SKU: 56414406
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$42.84
SKU: 56414407
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PEW3265PV, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ILME PEW3265PQ
PEW3265PQ

ILME

PANEL MTD STRAIGHT SOCKET 32A 415V 5P IP67
Buy Surplus As Low As
CAN$19.70
ILME PEW-3265-SA
PEW-3265-SA

ILME

MOBILE PLUG, PLUSO SERIES, 3-POLE +N +PE, 32 AMP, 380/415 V, IP67
Buy Surplus As Low As
CAN$25.07
IN STOCK!
SIEMENS 3NE1435-0
3NE1435-0

SIEMENS

FUSE LINK, SITOR, 560 AMP, 690 VAC, 440 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS, NH3, W/ ...
Buy Surplus As Low As
CAN$241.00
IN STOCK!
SIEMENS 3NE4121
3NE4121

SIEMENS

FUSE, 100A, 1000VAC, CENTERED TAG FUSE, AR, 0 HLS, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$98.00
IN STOCK!
WESTERN RESERVE CONTROLS WRC4FUSE1
WRC4FUSE1

WESTERN RESERVE CONTROLS

FUSE KIT, 1 AMP, FORK TERMINAL
Buy Surplus As Low As
CAN$29.55
SIEMENS 3NE8017-1
3NE8017-1

SIEMENS

FUSE LINK, SITOR, 50 AMP, 690 VAC, 440 V, NH00, FRONT INDICATOR, W/ BLADE CONTACTS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NE1436-0
3NE1436-0

SIEMENS

SITOR FUSE LINK, SIZE NH3, 630 AMP, 690 VAC, 440 VDC, 100 KA, CLASS GS, FRONT INDICATOR, W/ BOLTED T ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 6SY70000AC20
6SY70000AC20

SIEMENS

FUSE LINK, 800A,660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,125.90
SIEMENS 6SY70000AC46
6SY70000AC46

SIEMENS

FUSE INSERT ATDR2-1/2 2.5A 600V, MCHP SINAMICS S120 MULTAXIS DRV-GMC
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 6SY7000-0AE02
6SY7000-0AE02

SIEMENS

SIEMENS INDUSTRY

FUSE LINK, 8A, 600V, 0.394 X 1.575 X 2.756 INCH DIMENSIONS
Buy Surplus As Low As
CAN$82.73
SIEMENS 6SY70102AA02
6SY70102AA02

SIEMENS

FUSE INSERT T3 2A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$19.20
SIEMENS 3NA3244
3NA3244

SIEMENS

FUSE LINK, 250 AMP,500 VOLT AC, 440 VOLT DC, 120 KA, 17 WATT, NH2-GG, LV HRC FUSE LINK GL/GG ,NON-IN ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3244-6
3NA3244-6

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 250 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$147.00
SIEMENS 3NA6136
3NA6136

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 160 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$33.00
SIEMENS 3NA6140
3NA6140

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA6814-6
3NA6814-6

SIEMENS

FUSE ELEMENT, LV HRC, NH000, IN: 35 A, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED GRI ...
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3ND1372
3ND1372

SIEMENS

LV HRC FUSE ELEMENT, NH3, IN: 630 A, AM, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!