Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
INFINEON
 > 
AUIR3315S

AUIR3315S

Manufactured by INFINEON

INFINEON AUIR3315S
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$6.46
Save as much as 59%
Last Value Update: 2019-05-22
Product Description
Warranty

Description

  • AUIR3315S
  • POWER LOAD SW
  • HIGH SIDE
  • 32V
  • TO-263-5
  • POWER LOAD SWITCH TYPE:HIGH SIDE
  • INPUT VOLTAGE:32V
  • CURRENT LIMIT:14A
  • ON STATE RESISTANCE:0.016OHM
  • DISTRIBUTION SWITCH CASE STYLE:TO-263
  • NO. OF PINS:5PINS
  • THERMAL PROTECTION:YES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #AUIR3315S
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to AUIR3315S, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INFINEON

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.62
SKU: 66862847
Save Up To CAN$1.83!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.62
SKU: 66862848
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.14
SKU: 66862849
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.86
SKU: 66862850
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to AUIR3315S, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INFINEON AUIR3315
AUIR3315

INFINEON

(PRICE/EA) SWITCH, CURR SENSE, PROG, TO220-5; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:32V; C ...
Buy Surplus As Low As
CAN$7.52
INFINEON AUIR3316
AUIR3316

INFINEON

(PRICE/EA) SWITCH, LOW EMI, CURR SENSE, TO220-5; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:26V ...
Buy Surplus As Low As
CAN$8.46
ALLEN BRADLEY 800T-N32
800T-N32

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP INCANDESCENT, 130V/1W, FOR PB SWITCH
Buy Surplus As Low As
CAN$8.45
ALLEN BRADLEY 800M-XD2
800M-XD2

ALLEN BRADLEY

CONTACT BLOCK 22MM, PUSH BUTTON FAMILY,1 NORMALLY CLOSED,QUICK CONNECT TERMINALS
Buy Surplus As Low As
CAN$39.89
IN STOCK!
ALLEN BRADLEY 800H-N105G
800H-N105G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, GREEN COLOR, FOR PUSHBUTTON SWITCH, MOUNTABLE
Buy Surplus As Low As
CAN$202.39
ALLEN BRADLEY 800H-NP52A
800H-NP52A

ALLEN BRADLEY

REPLACEMENT PART, CAP, NEMA 7/9 PUSH BUTTON, RED, NON ILLUMINATED JUMBO PUSH PULL PUSH BUTTON
Buy Surplus As Low As
CAN$96.02
ALLEN BRADLEY 800T-N160B
800T-N160B

ALLEN BRADLEY

REPLACEMENT COLOUR CAP, COLOUR: GREEN, NON-ILLUMINATED, PUSH-PULL, FOR USE WITH 800T/H SERIES 30.5MM ...
Buy Surplus As Low As
CAN$25.85
IN STOCK!
BREMAS TADB709
TADB709

BREMAS

DISCONTINUED BY MANUFACTURER, LAMP HOLDER, W/OUT LAMP,, 250V, 3W
Buy Surplus As Low As
CAN$33.98
IN STOCK!
ALLEN BRADLEY 800E-AF3
800E-AF3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/01/2006, PUSHBUTTON CAP, 22.5 MM, FLUSH, GREEN, ROUND
Buy Surplus As Low As
CAN$9.75
IN STOCK!
ALLEN BRADLEY 800E-ATR05
800E-ATR05

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, RESET ROD, 3.90IN. (99MM), 10MM PUSHER
Buy Surplus As Low As
CAN$17.73
IN STOCK!
EATON CORPORATION 10250T1CP
10250T1CP

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, 10250T SERIES, 1NO-1NC, AMBER SHRD, STANDARD, PRESSURE TERMINAL
Buy Surplus As Low As
CAN$56.00
IN STOCK!
EATON CORPORATION D26MPS
D26MPS

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) D23/D26 TYPE M RELAYS&ACC B/G
Buy Surplus As Low As
CAN$27.00
IN STOCK!
GENERAL ELECTRIC CR2940U202
CR2940U202

GENERAL ELECTRIC

CONTACT BLOCK, SINGLE BLOCK, ONE DOUBLE-CIRCUIT BLOCK, 1 NO / 1 NC, 600 V, FOR FRONT MOUNTING
Buy Surplus As Low As
CAN$67.94
IN STOCK!
REES 04957012
04957012

REES

FLAT CHROME PLUNGER, SNAP ACTION, 2 3/4 INCH, 2 NO/NC, MOMENTARY CONTACTS
Buy Surplus As Low As
CAN$460.91
IN STOCK!
GENERAL ELECTRIC 44
44

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, LAMP, 0.25 AMP, 6.3 V, BAYONET BASE
Buy Surplus As Low As
CAN$11.23
IN STOCK!
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.68
IN STOCK!
SIEMENS 3SB3400-1B
3SB3400-1B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, 3SB34001B, ACTUATOR-/INDICATOR, COMPONENT LAMP HOLDER, BA 9S WITH LAMP ...
Buy Surplus As Low As
CAN$159.55
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!