Home
 > 
Semiconductors
 > 
Diode
 > 
INFINEON
 > 
ESD24VS2U E6327

ESD24VS2U E6327

Manufactured by INFINEON

INFINEON ESD24VS2U E6327
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.79
Save as much as 77%
Last Value Update: 2020-10-26
Product Description
Warranty

Description

  • ESD24VS2UE6327
  • (PRICE/TC) DIODE
  • CLAMPING VOLTAGE VC MAX:36V
  • DIODE CASE STYLE:SOT-23
  • NO. OF PINS:3PINS
  • OPERATING VOLTAGE:-
  • POWER DISSIPATION PD:-
  • PRODUCT RANGE:-
  • AUTOMOTIVE QUALIFICATION STANDARD:-
  • BREAKDOWN VOLTAGE MAX:32V
  • BREAKDOWN VOLTAGE MIN:26V ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ESD24VS2U E6327
CategorySemiconductors
SubcategoryDiode
If you need a specific firmware or series relating to ESD24VS2U E6327, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INFINEON

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.33
SKU: 24729101
Save Up To CAN$0.46!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.26
SKU: 24729102
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.22
SKU: 24729103
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.20
SKU: 24729104
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to ESD24VS2U E6327, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INFINEON ESD8V0L1B-02LRHE6327
ESD8V0L1B-02LRHE6327

INFINEON

TVS DIODE; TVS POLARITY:BIDIRECTIONAL; REVERSE STAND-OFF VOLTAGE VRWM:14V; BREAKDOWN VOLTAGE RANGE:1 ...
Buy Surplus As Low As
CAN$0.57
INFINEON ESD5V3S1B-02LRHE6327
ESD5V3S1B-02LRHE6327

INFINEON

TVS DIODE; TVS POLARITY:BIDIRECTIONAL; REVERSE STAND-OFF VOLTAGE VRWM:5.3V; BREAKDOWN VOLTAGE RANGE: ...
Buy Surplus As Low As
CAN$0.86
FUJI ELECTRIC 6MBI75S-120
6MBI75S-120

FUJI ELECTRIC

IGBT MODULE, 75 AMP, 1200V, PC BOARD MOUNT, S SERIES, LOW VCE
Buy Surplus As Low As
CAN$260.17
IN STOCK!
MITSUBISHI PM15CNA060
PM15CNA060

MITSUBISHI

DISCONTINUED BY MANUFACTURER, IGBT, 15 AMP, 600 V, 3 PHASE
Buy Surplus As Low As
CAN$574.18
IXYS IXSN35N100U1
IXSN35N100U1

IXYS

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 34A I(C), 1000V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$139.06
IN STOCK!
INTERNATIONAL RECTIFIER IRG4PC50KD
IRG4PC50KD

INTERNATIONAL RECTIFIER

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 52A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy Surplus As Low As
CAN$17.94
ON SEMICONDUCTOR HGTG11N120CND
HGTG11N120CND

ON SEMICONDUCTOR

IGBT, TRANSISTOR, 43 AMP, 1200V, N-CHANNEL, ANTI PARALLEL HYPRFST, THROUGH HOLE, TO-247-3
Buy Surplus As Low As
CAN$6.66
IN STOCK!
ON SEMICONDUCTOR HGTG12N60A4D
HGTG12N60A4D

ON SEMICONDUCTOR

IGBT, 600V,54A, TO-247, DC COLLECTOR CURRENT 54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 2V, P ...
Buy Surplus As Low As
CAN$2.16
IN STOCK!
ON SEMICONDUCTOR HGTG7N60A4D
HGTG7N60A4D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 34A, DC COLLECTOR CURRENT:34A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.9V, ...
Buy Surplus As Low As
CAN$2.70
TEXAS INSTRUMENTS SEMI SN74LS00NE4
SN74LS00NE4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS00; LOGIC TYPE:NAND; OUTPUT CURRENT:16M ...
Buy Surplus As Low As
CAN$1.11
TEXAS INSTRUMENTS SEMI SN74HC132PWT
SN74HC132PWT

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE SCHMITT TRIG TSSOP-14; FAMILY TYPE:HC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE ...
Buy Surplus As Low As
CAN$0.64
TEXAS INSTRUMENTS SEMI SN74LS20NSR
SN74LS20NSR

TEXAS INSTRUMENTS SEMI

IC, NAND GATE, LS SERIES, 2-FUNC, 4-INPUT, TTL, GREEN, PLASTIC, SOP-14
Buy Surplus As Low As
CAN$0.19
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC7001D
SN74HC7001D

TEXAS INSTRUMENTS SEMI

QUAD AND GATE, SCHMITT TRIGGER, SOIC-14; LOGIC FAMILY / BASE NUMBER:-; LOGIC TYPE:AND GATE; OUTPUT C ...
Buy Surplus As Low As
CAN$2.77
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HC21DE4
SN74HC21DE4

TEXAS INSTRUMENTS SEMI

DUAL AND GATE, 4I/P, SOIC-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:5.2MA; NO. OF INPUTS:4; SUPPLY VOL ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI SN74HC00DE4
SN74HC00DE4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, SOIC-14; LOGIC FAMILY / BASE NUMBER:74HC00; LOGIC TYPE:NAND; OUTPUT CURRENT:5. ...
Buy Surplus As Low As
CAN$0.23
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$128.04
IN STOCK!