Home
 > 
Integrated Circuits
 > 
Data Aquisition/Converter IC
 > 
INFINEON
 > 
ICE3RBR1765JGXUMA1

ICE3RBR1765JGXUMA1

Manufactured by INFINEON

INFINEON ICE3RBR1765JGXUMA1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$3.07
Save as much as 56%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • ICE3RBR1765JGXUMA1
  • (PRICE/TC) AC/DC COOLSET
  • INPUT VOLTAGE AC MIN:85V
  • INPUT VOLTAGE AC MAX:265V
  • AC / DC CONVERTER CASE STYLE:SOIC
  • NO. OF PINS:12PINS
  • POWER RATING:27.5W
  • TOPOLOGY:FLYBACK
  • OPERATING TEMPERATURE MIN:-40°C
  • OPERATING TEMPERATURE MAX:150°C
  • ROHS COMPLIANT: Y
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #ICE3RBR1765JGXUMA1
CategoryIntegrated Circuits
SubcategoryData Aquisition/Converter IC
If you need a specific firmware or series relating to ICE3RBR1765JGXUMA1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INFINEON

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.32
SKU: 135062682
Save Up To CAN$0.75!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.81
SKU: 135062683
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.58
SKU: 135062684
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.43
SKU: 135062685
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to ICE3RBR1765JGXUMA1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INFINEON DD600N16KHPSA3
DD600N16KHPSA3

INFINEON

DIODE MODULE, DUAL, 1.6KV, 600A, SCREW; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.6KV; FORWARD CURRENT I ...
Buy Surplus As Low As
CAN$542.78
INFINEON BTS70401EPADAUGHBRDTOBO1
BTS70401EPADAUGHBRDTOBO1

INFINEON

DAUGHTER BOARD, PROFET+2 12V MOTHERBOARD ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$80.74
Repair Yours
CAN$258.39
TEXAS INSTRUMENTS SEMI 74ABT16245ADL
74ABT16245ADL

TEXAS INSTRUMENTS SEMI

DISCONTINUED BY MANUFACTURER, BUS TRANSCEIVER, ABT SERIES, 2-FUNC, 8-BIT, TRUE OUTPUT, BICMOS, SSOP- ...
Buy Surplus As Low As
CAN$6.28
IN STOCK!
ALLEN BRADLEY EK45929
EK45929

ALLEN BRADLEY

ENTRX 8 CHANNEL A/D W/VOLTAGE
Buy Surplus As Low As
CAN$27,262.22
Repair Yours
Contact Us
CARLO GAVAZZI SL180024
SL180024

CARLO GAVAZZI

. SET RESET MEM RELAY 24 VAC
Buy New
CAN$277.00
INTEGRATED DEVICE TECHNOLOGY IDT74FCT244ATSO
IDT74FCT244ATSO

INTEGRATED DEVICE TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BUS DRIVER, FCT SERIES, 2-FUNC, 4-BIT, TRUE OUTPUT, CMOS, SOIC-20
Buy Surplus As Low As
CAN$6.28
TT ELECTRONICS OPB961N51
OPB961N51

TT ELECTRONICS

OPTEK TECHNOLOGY

LOGIC OUTPUT SLOTTED SWITCH, 1-CHANNEL, 3.18MM SLOT WIDTH
Buy Surplus As Low As
CAN$5.10
IN STOCK!
ANALOG DEVICES AD7506JNZ
AD7506JNZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 16 X 1, DIP-28; MULTIPLEXER CONFIGURATION:16:1; NO. OF CIRCUITS:1CIRCUITS; ON ST ...
Buy Surplus As Low As
CAN$58.31
ANALOG DEVICES ADG1309BRUZ
ADG1309BRUZ

ANALOG DEVICES

PRICE/EA (MIN PURCH= 96) - IC, ANALOG MULTIPLEXER, DUAL 4X1 TSSOP16; NO. OF CIRCUITS:2; SUPPLY CURRE ...
Buy Surplus As Low As
CAN$6.66
ANALOG DEVICES ADG608BRUZ
ADG608BRUZ

ANALOG DEVICES

ANALOG MULTIPLEXER, 8 X 1, TSSOP-16; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON ST ...
Buy Surplus As Low As
CAN$11.66
ANALOG DEVICES DAC8043GP
DAC8043GP

ANALOG DEVICES

IC, DAC, 12BIT, 366KSPS, DIP-8; RESOLUTION (BITS):12BIT; INPUT CHANNEL TYPE:SERIAL; SUPPLY VOLTAGE R ...
Buy Surplus As Low As
CAN$79.25
ON SEMICONDUCTOR 74LVTH245MTC
74LVTH245MTC

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, IC, TRANSCEIVER, NON-INVERTING, 1 ELEMENT, 8 BIT PER ELEMENT, 3-STATE ...
Buy Surplus As Low As
CAN$0.61
IN STOCK!
ON SEMICONDUCTOR 74VHC14M
74VHC14M

ON SEMICONDUCTOR

LOGIC IC, INVERTER, HEX, SCHMITT TRIGGER, 1 INPUT, SUPPLY VOLTAGE 2V - 5.5V, SURFACE MOUNT, SOIC-14
Buy Surplus As Low As
CAN$0.43
IN STOCK!
ON SEMICONDUCTOR 74F157ASC
74F157ASC

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, IC, MULTIPLEXER LOGIC, QUAD 2-INPUT DATA SELECTOR/MULTIPLEXER, 4 OUTPU ...
Buy Surplus As Low As
CAN$0.81
IN STOCK!
ON SEMICONDUCTOR 74LCX04BQX
74LCX04BQX

ON SEMICONDUCTOR

(PRICE/TC),HEX INVERTER, DQFN-14, LOGIC FUNCTION:INVERTER, NO. OF ELEMENTS:HEX, NO. OF INPUTS:1INPUT ...
Buy Surplus As Low As
CAN$0.69
ON SEMICONDUCTOR MM74HC14MX
MM74HC14MX

ON SEMICONDUCTOR

INVERTER, HC/UH SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14, 3.9MM WIDE
Buy Surplus As Low As
CAN$0.72
ON SEMICONDUCTOR MM74HC4046M
MM74HC4046M

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, PHASE LOCKED LOOP, CMOS, SOIC-16
Buy Surplus As Low As
CAN$7.95
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!