Home
 > 
Building Maintenance
 > 
Janitorial Supply
 > 
INGERSOLL RAND
 > 
TRANE
 > 
CHM0271

CHM0271

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND CHM0271
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$43.03
Save as much as 48%
Last Value Update: 2010-04-15
Product Description
Warranty

Description

  • CHM0271
  • 1 GALLON COIL CLEANER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CHM0271
CategoryBuilding Maintenance
SubcategoryJanitorial Supply
If you need a specific firmware or series relating to CHM0271, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$37.29
SKU: 41784896
Save Up To CAN$5.74!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$29.55
SKU: 41784897
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.59
SKU: 41784898
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$23.64
SKU: 41784899
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CHM0271, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND CHM0050
CHM0050

INGERSOLL RAND

TRANE

COIL CLEANER 1 GALLON
Buy Surplus As Low As
CAN$23.64
INGERSOLL RAND CHM0393
CHM0393

INGERSOLL RAND

TRANE

1 GAL. CONDENSER COIL CLEANER
Buy Surplus As Low As
CAN$45.80
MITSUBISHI GT11-50BAT
GT11-50BAT

MITSUBISHI

BATTERY, LITHIUM, GRAPHIC TERMINAL, FOR GT1000 AND 2000 HMIS
Buy Surplus As Low As
CAN$97.50
IN STOCK!
YUASA NP18-12B
NP18-12B

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:17AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:BOLT; DEPT ...
Buy Surplus As Low As
CAN$122.61
TSC 117178-001
117178-001

TSC

PRINTRONIX

PROM DCU V 3040 2.2AH 3.6V
Buy Surplus As Low As
CAN$33.98
ENERWATT WP5-12
WP5-12

ENERWATT

BATTERY, HIGH RATE,12V, 5AH, 21W/CELL/1.67V, 90X70X101MM, F2 TERMINALS, UB1250EBALT1
Buy Surplus As Low As
CAN$47.27
FUJI ELECTRIC CR2/3-8.L
CR2/3-8.L

FUJI ELECTRIC

LITHIUM BATTERY, 1.4AMP, 3V
Buy Surplus As Low As
CAN$8.86
IN STOCK!
ASCOM 643102
643102

ASCOM

BATTERY MEDIC FOR 9P23 HANDSET- 900MAH NIMH
Buy Surplus As Low As
CAN$62.05
ABB THOMAS & BETTS NH362MH
NH362MH

ABB THOMAS & BETTS

LUMACELL

EMERGENCY LIGHT BATTERY PACK 6VAC 5.4W
Buy Surplus As Low As
CAN$150.68
Repair Yours
CAN$250.00
IRD MECHANALYSIS 4600
4600

IRD MECHANALYSIS

BATTERY LITHIUM 9V 1.2AH
Buy Surplus As Low As
CAN$7.09
Repair Yours
Contact Us
KENWOOD KNB-45L
KNB-45L

KENWOOD

BATTERY, LI-ION, 2000MAH, 7.4VDC, 14.8WH, 12-17HOUR
Buy Surplus As Low As
CAN$66.52
HORMANN HNA-18
HNA-18

HORMANN

EMERGENCY BATTERY FOR GARAGE DOOR 10MP 24VDC
Buy Surplus As Low As
CAN$165.45
Repair Yours
CAN$250.00
EAGLE PICHER CF12V2
CF12V2

EAGLE PICHER

RECHARGEABLE BATTERY LEAD ACID 12V 2AH
Buy Surplus As Low As
CAN$35.45
IN STOCK!
POWER SONIC PSH-1280F2-FR
PSH-1280F2-FR

POWER SONIC

BATTERY, RECHARGABLE, LEAD ACID, 12 VDC, 8 AH, QUICK DISCONNECT, RECTANGULAR
Buy Surplus As Low As
CAN$42.84
RADWELL RAD-SLA-0001
RAD-SLA-0001

RADWELL

BATTERY, SEALED LEAD ACID, RECHARGEABLE, 6V, 7AH, F1 TERMINAL
Buy New
CAN$32.50
BRIGHT WAY BW 1250 - F2 - 12V 5AH SLA
BW 1250 - F2 - 12V 5AH SLA

BRIGHT WAY

BRIGHT WAY GROUP BW 1250 - F2 - 12V 5AH SLA BATTERY
Buy Surplus As Low As
CAN$33.98
BOSCH 1 600 Z00 03C
1 600 Z00 03C

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$192.05
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!