Home
 > 
Panel Accessories
 > 
Protection Cover
 > 
INGERSOLL RAND
 > 
TRANE
 > 
COV1423

COV1423

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND COV1423
representative photo
click to zoom
Weight: 1.81 kgs
Estimated Value - CAN$347.75
Save as much as 56%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • COV1423
  • COVER
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #COV1423
CategoryPanel Accessories
SubcategoryProtection Cover
If you need a specific firmware or series relating to COV1423, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$261.17
SKU: 119409506
Save Up To CAN$86.58!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$205.10
SKU: 119409507
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$178.35
SKU: 119409508
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$162.00
SKU: 119409509
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to COV1423, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND SHE0372
SHE0372

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$972.00
INGERSOLL RAND SHE0446
SHE0446

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$1,159.26
EATON CORPORATION FRS-R-110
FRS-R-110

EATON CORPORATION

BUSSMANN

FUSE, CURRENT: 110 AMPS, VOLTAGE AC/DC: 600 VOLT AC/ 300 VOLT DC, CLASS: RK5, SPEED: TIME DELAY, BOD ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION LPJ-250SP
LPJ-250SP

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, DUAL ELEMENT, 250 AMP, 600 VAC / 300 VDC RATING, CURRENT LIMITING, 2 X 3.38 INCH D ...
Buy Surplus As Low As
CAN$102.00
IN STOCK!
EATON CORPORATION ABC-V-20
ABC-V-20

EATON CORPORATION

BUSSMANN

FUSE 20AMP 250V FAST ACTING AXIAL LEAD 1-1/4 X 1/4
Buy Surplus As Low As
CAN$14.68
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.32
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.29
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$34.18
EATON CORPORATION DMM-44/100
DMM-44/100

EATON CORPORATION

COOPER BUSSMANN

FUSE, DMM-B SERIES, 440 MA, FAST ACTING
Buy Surplus As Low As
CAN$74.31
IN STOCK!
EATON CORPORATION FNQ-3/16
FNQ-3/16

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 187.5MA, 500V, TIME DELAY; PRODUCT RANGE:FNQ SERIES; FUSE CURRENT:187.5MA ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION FNQR
FNQR

EATON CORPORATION

COOPER BUSSMANN

FUSE 1AMP 600V T-LAG CC TYPE
Buy Surplus As Low As
CAN$16.35
EATON CORPORATION FNQ-R-1-1/2
FNQ-R-1-1/2

EATON CORPORATION

BUSSMANN

FUSE, 10.3 X 38.1 MM, 1.5 AMP, 600 VAC, 200 KAIC, FNQ-R SERIES, CLASS CC, FERRULE ENDS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FNQ-R-8
FNQ-R-8

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 300 VDC, 600 VAC, 8 AMP, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1-1/2" OAL, ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FRN-5
FRN-5

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 5 AMP
Buy Surplus As Low As
CAN$2.23
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.96
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!