Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
CRB0171

CRB0171

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND CRB0171
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2,877.09
Save as much as 57%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • CRB0171
  • CORD
  • CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CRB0171
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to CRB0171, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2,159.97
SKU: 119364408
Save Up To CAN$717.12!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,691.47
SKU: 119364409
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,468.41
SKU: 119364410
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,335.45
SKU: 119364411
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CRB0171, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND WIR2341
WIR2341

INGERSOLL RAND

TRANE

CONTROL PANEL WIRE HARNESS
Buy Surplus As Low As
CAN$595.34
INGERSOLL RAND SCR2137
SCR2137

INGERSOLL RAND

TRANE

SCREW, ACCESSORY
Buy Surplus As Low As
CAN$5.05
ALLEN BRADLEY 1609-500SBAT
1609-500SBAT

ALLEN BRADLEY

REPLACEMENT BATTERY, STANDARD, 40 DEG C, 500VA, ALSO SEE 1609-500HBAT
Buy Surplus As Low As
CAN$192.05
MATSUSHITA ELECTRIC LCR6V10PA-1
LCR6V10PA-1

MATSUSHITA ELECTRIC

PANASONIC

RECHARGEABLY BATTERY 6V 10AH/20HR
Buy Surplus As Low As
CAN$42.84
CASIL CA-1240
CA-1240

CASIL

BATTERY, SEALED, LEAD, ACID, 12V, 4AH, RECHARGEABLE
Buy Surplus As Low As
CAN$38.41
BRIGHT STAR 125
125

BRIGHT STAR

BATTERY 12V WEATHERPROOF HEAVY DUTY LANTERN
Buy Surplus As Low As
CAN$53.18
Repair Yours
Contact Us
IN STOCK!
CSB BATTERY FP1270F2
FP1270F2

CSB BATTERY

BATTERY 12V
Buy Surplus As Low As
CAN$16.25
GS SAFT 3GB60
3GB60

GS SAFT

DISCONTINUED BY MANUFACTURER, BATTERY, NI-CAD, 3.6V, 60MAH
Buy Surplus As Low As
CAN$20.68
IN STOCK!
LEOCH BATTERY CORP DJW6-5.0
DJW6-5.0

LEOCH BATTERY CORP

DISCONTINUED BY MANUFACTURER, BATTERY SEALED MAINTENANCE FREE
Buy Surplus As Low As
CAN$17.73
ABB THOMAS & BETTS 860.0008
860.0008

ABB THOMAS & BETTS

LIGHTALARMS ELECTRONICS

BATTERY 36AMP 6V
Buy Surplus As Low As
CAN$75.34
POWER SONIC PSH-1280F2-FR
PSH-1280F2-FR

POWER SONIC

BATTERY, RECHARGABLE, LEAD ACID, 12 VDC, 8 AH, QUICK DISCONNECT, RECTANGULAR
Buy Surplus As Low As
CAN$42.84
RADIO SHACK CR2450
CR2450

RADIO SHACK

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.69
SANYO CR2450
CR2450

SANYO

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.69
BRIGHT WAY BW 1250 - F2 - 12V 5AH SLA
BW 1250 - F2 - 12V 5AH SLA

BRIGHT WAY

BRIGHT WAY GROUP BW 1250 - F2 - 12V 5AH SLA BATTERY
Buy Surplus As Low As
CAN$33.98
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
STANDARD PRODUCTS INC 57335
57335

STANDARD PRODUCTS INC

BATTERY, RECHARGEABLE, 12V, 35AH, NONSPILLABLE, SEALED LEAD-ACID, DRY
Buy Surplus As Low As
CAN$304.00
IN STOCK!
AJC BATTERY AJC-D26S
AJC-D26S

AJC BATTERY

BATTERY, VRLA, SEALED LEAD ACID, 12 VDC, 26 AH, NON-SPILLABLE, NB TERMINAL
Buy Surplus As Low As
CAN$152.16
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!