Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
CRB0175

CRB0175

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND CRB0175
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$388.68
Save as much as 56%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • CRB0175
  • CORD
  • CABLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CRB0175
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to CRB0175, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$294.02
SKU: 119398555
Save Up To CAN$94.66!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$230.45
SKU: 119398556
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$200.91
SKU: 119398557
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$181.70
SKU: 119398558
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CRB0175, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND COM8910
COM8910

INGERSOLL RAND

TRANE

COMPRESSOR, HVAC
Buy Surplus As Low As
CAN$1,125.68
INGERSOLL RAND SWT1640
SWT1640

INGERSOLL RAND

TRANE

SWITCH,ACCESSORY
Buy Surplus As Low As
CAN$26.59
Repair Yours
CAN$251.43
POWERVATOR UV1-UV2-BATTERY-SET
UV1-UV2-BATTERY-SET

POWERVATOR

BATTERY 12VOLT 12AH F2-TERMINAL 2 OF GP12120-F2
Buy Surplus As Low As
CAN$146.25
PORTALAC PX12090
PX12090

PORTALAC

BATTERY TYPE UB1290 12V 9AMP
Buy Surplus As Low As
CAN$33.98
YUASA NP2-12
NP2-12

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:2AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:QUICK CONNE ...
Buy Surplus As Low As
CAN$81.25
POWER SONIC PS12100-F2
PS12100-F2

POWER SONIC

BATTERY, SEALED RECHARGEABLE, 12VOLT, 12AMP
Buy Surplus As Low As
CAN$41.36
BATTERIES PLUS WKA6-5F
WKA6-5F

BATTERIES PLUS

BATTERY 5AH 6V
Buy Surplus As Low As
CAN$22.16
IN STOCK!
POWER PATROL SLA0955
SLA0955

POWER PATROL

BATTERY, SEALED LEAD-ACID, 10 AH, 6 V, F1 TERMINAL, RECHARGEABLE
Buy Surplus As Low As
CAN$38.41
TOSHIBA ER17500V/3.6V
ER17500V/3.6V

TOSHIBA

DISCONTINUED BY MANUFACTURER, BATTERY, - 3.6V, LITHIUM, 3600 MAH, W/ WIRE LEADS, CONNECTOR LITHLS 17 ...
Buy Surplus As Low As
CAN$39.89
ENERGIZER EN90-12-EACH
EN90-12-EACH

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V EACH
Buy Surplus As Low As
CAN$0.52
IN STOCK!
GS SAFT 3GB60
3GB60

GS SAFT

DISCONTINUED BY MANUFACTURER, BATTERY, NI-CAD, 3.6V, 60MAH
Buy Surplus As Low As
CAN$20.68
IN STOCK!
SONY 1-756-541-11
1-756-541-11

SONY

BATTERY HOLDER W/TERMINAL
Buy Surplus As Low As
CAN$42.84
IN STOCK!
MOLTECH POWER SYSTEMS 41A030BJ00001
41A030BJ00001

MOLTECH POWER SYSTEMS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$146.25
WEIDA BATTERY WB1280
WB1280

WEIDA BATTERY

BATTERY 12V 8 AMP LEAD ACID
Buy Surplus As Low As
CAN$22.16
TE CONNECTIVITY LSLA4-5-12
LSLA4-5-12

TE CONNECTIVITY

SCHAEVITZ LUCAS

RECHARGABLE BATTERY 4.5AH 12V 20HR
Buy Surplus As Low As
CAN$113.75
RS PRO 150-1559
150-1559

RS PRO

UPS LEAD ACID BATTERY, SEALED, 24AH, 12V, DESIGNED FOR CYCLIC APPLICATIONS
Buy Surplus As Low As
CAN$127.13
EATON CORPORATION PWHR12330W4FR
PWHR12330W4FR

EATON CORPORATION

POWERWARE CORP

BATTERY, HIGH RATE, LONG LIFE,12V, 330W, SEALED LEAD ACID,
Buy Surplus As Low As
CAN$409.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!