Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
CRB0180

CRB0180

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND CRB0180
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$772.31
Save as much as 57%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • CRB0180
  • CURB
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CRB0180
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to CRB0180, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$580.68
SKU: 119347774
Save Up To CAN$191.62!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$454.56
SKU: 119347775
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$394.75
SKU: 119347776
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$358.86
SKU: 119347777
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CRB0180, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND SHE3345
SHE3345

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$2,087.37
INGERSOLL RAND HUS1199
HUS1199

INGERSOLL RAND

TRANE

HOUSING, COVER
Buy Surplus As Low As
CAN$1,943.83
VARTA BATTERIES CR2450
CR2450

VARTA BATTERIES

BATTERY, COIN CELL, 3V, LITHIUM
Buy Surplus As Low As
CAN$7.79
IN STOCK!
CASIL CA-1240
CA-1240

CASIL

BATTERY, SEALED, LEAD, ACID, 12V, 4AH, RECHARGEABLE
Buy Surplus As Low As
CAN$38.88
MITSUBISHI ER6HAA
ER6HAA

MITSUBISHI

LITHIUM BATTERY 3.6V
Buy Surplus As Low As
CAN$11.41
Repair Yours
Contact Us
BOSCH BAT026
BAT026

BOSCH

POWER TOOL BATTERY 18V 2.4AH
Buy Surplus As Low As
CAN$82.24
Repair Yours
Contact Us
GS SAFT 3GB60
3GB60

GS SAFT

DISCONTINUED BY MANUFACTURER, BATTERY, NI-CAD, 3.6V, 60MAH
Buy Surplus As Low As
CAN$20.93
IN STOCK!
SONY 1-756-541-11
1-756-541-11

SONY

BATTERY HOLDER W/TERMINAL
Buy Surplus As Low As
CAN$43.36
IN STOCK!
HAZE BATTERY HZS12-3.3
HZS12-3.3

HAZE BATTERY

BATTERY SEALED LEAD ACID 3.3AH 12V
Buy Surplus As Low As
CAN$17.94
KEYSIGHT TECHNOLOGIES E1779A
E1779A

KEYSIGHT TECHNOLOGIES

KEYSIGHT AGILENT HP

BATTERY PACK 19.2V NICAD RECHARGABLE
Buy Surplus As Low As
CAN$1,659.73
Repair Yours
CAN$1,223.75
MOLEX 59210
59210

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600V TYPE SA GREY
Buy Surplus As Low As
CAN$58.31
IN STOCK!
PHOENIX CONTACT QUINT-BAT/24DC/ 7.2AH
QUINT-BAT/24DC/ 7.2AH

PHOENIX CONTACT

BATTERY MODULE, LEAD AGM, VRLA TECHNOLOGY, 24 VDC, 50 AMP OUTPUT CURRENT, 7.2 AH NOMINAL CAPACITY, C ...
Buy Surplus As Low As
CAN$614.55
IN STOCK!
GRAINGER 3TYH6
3TYH6

GRAINGER

LAB SAFETY

BATTERY STATION SPILL RESPONSE KIT
Buy Surplus As Low As
CAN$159.99
ALCAD MC90P
MC90P

ALCAD

SINGLE CELL POCKET PLATE NICAD BATTERY, 1.2V, M RANGE, 9AH-335AH
Buy Surplus As Low As
CAN$305.03
STANDARD PRODUCTS INC 57335
57335

STANDARD PRODUCTS INC

BATTERY, RECHARGEABLE, 12V, 35AH, NONSPILLABLE, SEALED LEAD-ACID, DRY
Buy Surplus As Low As
CAN$304.00
IN STOCK!
ALERTON ACM-BATT
ACM-BATT

ALERTON

BATTERY FOR BUILDING CONTROL
Buy Surplus As Low As
CAN$405.21
BOSCH 1 600 A00 1T2
1 600 A00 1T2

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$231.76
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!