Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
FRM0739

FRM0739

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND FRM0739
representative photo
click to zoom
Weight: 3.63 kgs
Estimated Value - CAN$833.28
Save as much as 57%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • FRM0739
  • TOP EVAPORATOR FRAME
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FRM0739
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to FRM0739, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$625.68
SKU: 119371548
Save Up To CAN$207.59!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$490.44
SKU: 119371549
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$426.15
SKU: 119371550
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$387.27
SKU: 119371551
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FRM0739, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND RLY2185
RLY2185

INGERSOLL RAND

TRANE

RELAY, TIME DELAY
Buy Surplus As Low As
CAN$151.02
Repair Yours
CAN$254.49
INGERSOLL RAND SHE2685
SHE2685

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$2,094.85
PORTALAC PX12090
PX12090

PORTALAC

BATTERY TYPE UB1290 12V 9AMP
Buy Surplus As Low As
CAN$34.39
MSA 10031091
10031091

MSA

BATTERY NIMH 4.8V USE WITH ORION GAS DETECTOR
Buy Surplus As Low As
CAN$412.69
POWER RITE PRB612
PRB612

POWER RITE

BATTERY6VOLT 12 AMP HOUR
Buy Surplus As Low As
CAN$76.26
Repair Yours
Contact Us
MATSUSHITA ELECTRIC LCR6V6.5ML/2
LCR6V6.5ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY SEALED RECHARGEABLE LEAD ACID 6V 6.5AH
Buy Surplus As Low As
CAN$49.34
Repair Yours
Contact Us
POWER PATROL SLA0905
SLA0905

POWER PATROL

BATTERY ,4.5AH, 6V, RECHARGEABLE
Buy Surplus As Low As
CAN$28.41
IN STOCK!
FUJI ELECTRIC CR2/3-8.L
CR2/3-8.L

FUJI ELECTRIC

LITHIUM BATTERY, 1.4AMP, 3V
Buy Surplus As Low As
CAN$8.97
IN STOCK!
BOSCH BAT026
BAT026

BOSCH

POWER TOOL BATTERY 18V 2.4AH
Buy Surplus As Low As
CAN$82.24
Repair Yours
Contact Us
RYOBI AMERICA CORPORATION P2006
P2006

RYOBI AMERICA CORPORATION

CORDLESS STRING TRIMMER 12IN 18V LITHIUM
Buy Surplus As Low As
CAN$86.72
Repair Yours
Contact Us
ABB THOMAS & BETTS 860.0008
860.0008

ABB THOMAS & BETTS

LIGHTALARMS ELECTRONICS

BATTERY 36AMP 6V
Buy Surplus As Low As
CAN$76.26
ZEBRA NTN5451B
NTN5451B

ZEBRA

MOTOROLA SOLUTIONS

BATTERY REPLACEMENT NICD 1100MAH 10V
Buy Surplus As Low As
CAN$29.91
POWER SONIC PSH-1280F2-FR
PSH-1280F2-FR

POWER SONIC

BATTERY, RECHARGABLE, LEAD ACID, 12 VDC, 8 AH, QUICK DISCONNECT, RECTANGULAR
Buy Surplus As Low As
CAN$43.36
PARKER BA471997U021
BA471997U021

PARKER

ENCL BATTERY BOX 1 GEN 3, CMR-CH-SYS-AC_MD-MOBILE
Buy Surplus As Low As
CAN$8,781.63
MAKITA BH1220C
BH1220C

MAKITA

BATTERY, 12 VDC OUTPUT, 2.0 AH CAPACITY, NI-MH CHEMISTRY, FOR CORDLESS TOOLS
Buy Surplus As Low As
CAN$219.80
RADWELL RAD-SLA-0001
RAD-SLA-0001

RADWELL

BATTERY, SEALED LEAD ACID, RECHARGEABLE, 6V, 7AH, F1 TERMINAL
Buy New
CAN$32.90
DREMEL B812-03
B812-03

DREMEL

12V BATTERY F DRE8220
Buy Surplus As Low As
CAN$112.14
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!