Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
FRM1440

FRM1440

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND FRM1440
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$149.16
Save as much as 52%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • FRM1440
  • FRAME
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FRM1440
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to FRM1440, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$121.91
SKU: 119372285
Save Up To CAN$27.25!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$96.02
SKU: 119372286
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$84.20
SKU: 119372287
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$75.34
SKU: 119372288
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FRM1440, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND TUB10679
TUB10679

INGERSOLL RAND

TRANE

TUBE, COMPONENT
Buy Surplus As Low As
CAN$35.45
INGERSOLL RAND BRD3999
BRD3999

INGERSOLL RAND

TRANE

BOARD, HVAC PART
Buy Surplus As Low As
CAN$1,037.04
ALLEN BRADLEY 1609-500SBAT
1609-500SBAT

ALLEN BRADLEY

REPLACEMENT BATTERY, STANDARD, 40 DEG C, 500VA, ALSO SEE 1609-500HBAT
Buy Surplus As Low As
CAN$192.05
YUASA NP2-12
NP2-12

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:2AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:QUICK CONNE ...
Buy Surplus As Low As
CAN$81.25
MATSUSHITA ELECTRIC LC-R064R5P
LC-R064R5P

MATSUSHITA ELECTRIC

PANASONIC

LEAD ACID BATTERY, 6V, 4.5AH, QUICK CONNECT, HEIGHT:101.7MM; EXTERNAL WIDTH:48MM
Buy Surplus As Low As
CAN$38.41
POWER PATROL SLA0905
SLA0905

POWER PATROL

BATTERY ,4.5AH, 6V, RECHARGEABLE
Buy Surplus As Low As
CAN$28.07
IN STOCK!
YUASA NP2.1-12
NP2.1-12

YUASA

LEAD ACID BATTERY 12V 2.1AH
Buy Surplus As Low As
CAN$17.73
FUJI ELECTRIC CR2/3-8.L
CR2/3-8.L

FUJI ELECTRIC

LITHIUM BATTERY, 1.4AMP, 3V
Buy Surplus As Low As
CAN$8.86
IN STOCK!
IRD MECHANALYSIS 4600
4600

IRD MECHANALYSIS

BATTERY LITHIUM 9V 1.2AH
Buy Surplus As Low As
CAN$7.09
Repair Yours
Contact Us
VISION BATTERY CP645
CP645

VISION BATTERY

DISCONTINUED BY MANUFACTURER, BATTERY RECHARGEABLE 6V 4.5AH
Buy Surplus As Low As
CAN$17.73
IN STOCK!
GENESIS NP10-6
NP10-6

GENESIS

BATTERY LEAD-ACID, RECHARGEABLE, 6 V, 12 AH CAPACITY
Buy Surplus As Low As
CAN$57.61
IN STOCK!
MATSUSHITA ELECTRIC P-130SCR/A34
P-130SCR/A34

MATSUSHITA ELECTRIC

PANASONIC

BATTERY NICAD SC SIZE R TYPE
Buy Surplus As Low As
CAN$7.09
EATON CORPORATION 101711105-002
101711105-002

EATON CORPORATION

POWERWARE CORP

101711105-002 - P-PASS CABINET
Buy Surplus As Low As
CAN$4,609.08
Repair Yours
CAN$3,300.56
JAMECO 14162
14162

JAMECO

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.69
BRIGHT WAY BW 1250 - F2 - 12V 5AH SLA
BW 1250 - F2 - 12V 5AH SLA

BRIGHT WAY

BRIGHT WAY GROUP BW 1250 - F2 - 12V 5AH SLA BATTERY
Buy Surplus As Low As
CAN$33.98
BOSCH 1 600 A00 1T2
1 600 A00 1T2

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$228.98
IN STOCK!
EATON CORPORATION PWHR12330W4FR
PWHR12330W4FR

EATON CORPORATION

POWERWARE CORP

BATTERY, HIGH RATE, LONG LIFE,12V, 330W, SEALED LEAD ACID,
Buy Surplus As Low As
CAN$409.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!