Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
FRM1442

FRM1442

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND FRM1442
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$108.51
Save as much as 52%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • FRM1442
  • FRAME
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FRM1442
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to FRM1442, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$88.26
SKU: 119445431
Save Up To CAN$20.26!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$70.04
SKU: 119445432
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$61.10
SKU: 119445433
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$55.14
SKU: 119445434
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FRM1442, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND BUS1096
BUS1096

INGERSOLL RAND

TRANE

BUSHING, ACCESSORY
Buy Surplus As Low As
CAN$119.22
INGERSOLL RAND FAN2581
FAN2581

INGERSOLL RAND

TRANE

EVAP FAN
Buy Surplus As Low As
CAN$3,399.26
YUASA NP18-12B
NP18-12B

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:17AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:BOLT; DEPT ...
Buy Surplus As Low As
CAN$123.69
TYCO STR-112-113
STR-112-113

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE 12V
Buy Surplus As Low As
CAN$34.28
IN STOCK!
MATSUSHITA ELECTRIC LC-R0612P1
LC-R0612P1

MATSUSHITA ELECTRIC

PANASONIC

LEAD ACID BATTERY, 6V, 12AH; BATTERY VOLTAGE:6V; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH ...
Buy Surplus As Low As
CAN$52.16
CSB BATTERY FP1270F2
FP1270F2

CSB BATTERY

BATTERY 12V
Buy Surplus As Low As
CAN$16.39
YUASA NP2.1-12
NP2.1-12

YUASA

LEAD ACID BATTERY 12V 2.1AH
Buy Surplus As Low As
CAN$17.88
WORX WA3512.1
WA3512.1

WORX

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$76.00
GENESIS NP10-6
NP10-6

GENESIS

BATTERY LEAD-ACID, RECHARGEABLE, 6 V, 12 AH CAPACITY
Buy Surplus As Low As
CAN$58.12
IN STOCK!
INTERSTATE BATTERIES RAD1045
RAD1045

INTERSTATE BATTERIES

BATTERY 7.2V 1300MAH NIMH FOR 2WAY RADIO
Buy Surplus As Low As
CAN$67.06
IN STOCK!
ZEBRA NTN5451B
NTN5451B

ZEBRA

MOTOROLA SOLUTIONS

BATTERY REPLACEMENT NICD 1100MAH 10V
Buy Surplus As Low As
CAN$29.81
DEMATIC ASR-C12-680F
ASR-C12-680F

DEMATIC

BARRETT ELECTRONICS

INDUSTRIAL BATTERY CHARGER 24VDC
Buy Surplus As Low As
CAN$624.42
Repair Yours
CAN$516.41
GRAINGER 3TYH6
3TYH6

GRAINGER

LAB SAFETY

BATTERY STATION SPILL RESPONSE KIT
Buy Surplus As Low As
CAN$159.46
FANUC 44A747665-001R03
44A747665-001R03

FANUC

GE FANUC

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$67.06
HILTI 401594
401594

HILTI

BATTERY PACK, B 36/3.9 LI-ION, 36V, 3.9AH, 140.4WH
Buy Surplus As Low As
CAN$682.54
BOSCH 1 600 Z00 03C
1 600 Z00 03C

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$193.73
EMERSON 107516
107516

EMERSON

BATTERY CHARGER, FOR 107724 BATTERY UNIT
Buy Surplus As Low As
CAN$348.72
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!