Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
FRM1483

FRM1483

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND FRM1483
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2,340.15
Save as much as 57%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • FRM1483
  • FRAME
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FRM1483
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to FRM1483, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,755.11
SKU: 119349048
Save Up To CAN$585.04!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,374.14
SKU: 119349049
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,193.21
SKU: 119349050
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,085.55
SKU: 119349051
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FRM1483, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND MOD0956
MOD0956

INGERSOLL RAND

TRANE

MODULE, HVAC PART
Buy Surplus As Low As
CAN$465.02
Repair Yours
CAN$329.56
INGERSOLL RAND PNL23714
PNL23714

INGERSOLL RAND

TRANE

PANEL, ACCESSORY
Buy Surplus As Low As
CAN$124.11
FERRUPS ME1.8KVA
ME1.8KVA

FERRUPS

BATTERY 48VDC 1.80KVA 14A 1.2KW 60HZ 33A
Buy Surplus As Low As
CAN$58.31
DURACELL PC903
PC903

DURACELL

DISCONTINUED BY MANUFACTURER, ALKALINE BATTERY, 7.5V, LANTERN; BATTERY SIZE CODE:LANTERN; BATTERY CA ...
Buy Surplus As Low As
CAN$52.33
EAGLE PICHER HE-12V7.7FR
HE-12V7.7FR

EAGLE PICHER

BATTERY, RECHARGEABLE ,LEAD ACID , 12 VOLT / 7.7 AH
Buy Surplus As Low As
CAN$28.41
IN STOCK!
ISOTIP 7833
7833

ISOTIP

NICKEL CADMIUM-NICAD BATTERY PACK, BATTERY VOLTAGE:2.4V, BATTERY TECHNOLOGY:NICKEL CADMIUM, BATTERY ...
Buy Surplus As Low As
CAN$44.86
ENERGIZER EN90-12
EN90-12

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V 12 PACK
Buy Surplus As Low As
CAN$5.71
BOSCH BAT026
BAT026

BOSCH

POWER TOOL BATTERY 18V 2.4AH
Buy Surplus As Low As
CAN$82.24
Repair Yours
Contact Us
RYOBI AMERICA CORPORATION P2006
P2006

RYOBI AMERICA CORPORATION

CORDLESS STRING TRIMMER 12IN 18V LITHIUM
Buy Surplus As Low As
CAN$86.72
Repair Yours
Contact Us
SONY 1-756-541-11
1-756-541-11

SONY

BATTERY HOLDER W/TERMINAL
Buy Surplus As Low As
CAN$43.36
IN STOCK!
ZEBRA NTN5451B
NTN5451B

ZEBRA

MOTOROLA SOLUTIONS

BATTERY REPLACEMENT NICD 1100MAH 10V
Buy Surplus As Low As
CAN$29.91
DANTONA COMP-322
COMP-322

DANTONA

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$22.43
MAKITA BH1220C
BH1220C

MAKITA

BATTERY, 12 VDC OUTPUT, 2.0 AH CAPACITY, NI-MH CHEMISTRY, FOR CORDLESS TOOLS
Buy Surplus As Low As
CAN$219.80
CORVUS AT6500-100V-4T-ACGT-PM
AT6500-100V-4T-ACGT-PM

CORVUS

LITHIUM POLYMER BATTERY, VOLTAGE, 76.8-100.8VDC, 150
Buy Surplus As Low As
CAN$4,496.23
IN STOCK!
BRIGHT WAY BW 1250 - F2 - 12V 5AH SLA
BW 1250 - F2 - 12V 5AH SLA

BRIGHT WAY

BRIGHT WAY GROUP BW 1250 - F2 - 12V 5AH SLA BATTERY
Buy Surplus As Low As
CAN$34.39
ASEA BROWN BOVERI 4944026-004
4944026-004

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, CONTROLLER BATTERY REPLACEMENT, 7.2V-4AH, 200MA
Buy Surplus As Low As
CAN$376.80
IN STOCK!
CROWN BATTERIES 27DC115
27DC115

CROWN BATTERIES

DISCONTINUED BY MANUFACTURER, CROWN, DEEP CYCLE, 12V LEAD-ACID, 115 AH BATTERY
Buy Surplus As Low As
CAN$237.75
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!