Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
FRM1497

FRM1497

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND FRM1497
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$433.14
Save as much as 56%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • FRM1497
  • FRAME
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FRM1497
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to FRM1497, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$327.01
SKU: 119432599
Save Up To CAN$106.13!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$257.04
SKU: 119432600
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$223.07
SKU: 119432601
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$202.39
SKU: 119432602
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FRM1497, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND HED0395
HED0395

INGERSOLL RAND

TRANE

HEAD,MACHINE PART
Buy Surplus As Low As
CAN$664.77
INGERSOLL RAND CPT1555
CPT1555

INGERSOLL RAND

TRANE

CABLE, WIRE
Buy Surplus As Low As
CAN$23.64
FERRUPS FE3.1KVA
FE3.1KVA

FERRUPS

DISCONTINUED BY MANUFACTURER, EXTERNAL BATTERY, 500VA,18KVA. 50/60HZ
Buy Surplus As Low As
CAN$2,113.97
Repair Yours
CAN$1,544.99
MSA 10031091
10031091

MSA

BATTERY NIMH 4.8V USE WITH ORION GAS DETECTOR
Buy Surplus As Low As
CAN$407.73
YUASA NP10-6
NP10-6

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:10AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:SOLDER TAB ...
Buy Surplus As Low As
CAN$57.61
IN STOCK!
EAGLE PICHER HE-12V7.7FR
HE-12V7.7FR

EAGLE PICHER

BATTERY, RECHARGEABLE ,LEAD ACID , 12 VOLT / 7.7 AH
Buy Surplus As Low As
CAN$28.07
IN STOCK!
MATSUSHITA ELECTRIC LC-R0612P1
LC-R0612P1

MATSUSHITA ELECTRIC

PANASONIC

LEAD ACID BATTERY, 6V, 12AH; BATTERY VOLTAGE:6V; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH ...
Buy Surplus As Low As
CAN$51.70
POWER PATROL SLA0905
SLA0905

POWER PATROL

BATTERY ,4.5AH, 6V, RECHARGEABLE
Buy Surplus As Low As
CAN$28.07
IN STOCK!
POWER PATROL SLA0955
SLA0955

POWER PATROL

BATTERY, SEALED LEAD-ACID, 10 AH, 6 V, F1 TERMINAL, RECHARGEABLE
Buy Surplus As Low As
CAN$38.41
ENERGIZER EN90-12
EN90-12

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V 12 PACK
Buy Surplus As Low As
CAN$5.64
SCHNEIDER ELECTRIC SYBT5
SYBT5

SCHNEIDER ELECTRIC

APC

BATTERY MODULE, SYMMETRA LX, 120 V, LEAD-ACID, 4 KVA
Buy Surplus As Low As
CAN$1,462.50
IN STOCK!
MOLEX 59210
59210

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600V TYPE SA GREY
Buy Surplus As Low As
CAN$57.61
IN STOCK!
MOLEX 660340
660340

MOLEX

WOODHEAD

CONTACTS WIRE SIZE 2/0 TYPE SA CONNECTOR SET OF 2
Buy Surplus As Low As
CAN$32.50
IN STOCK!
DYMO SLA1.2-12
SLA1.2-12

DYMO

RHINO

BATTERY 12V 1.3AH
Buy Surplus As Low As
CAN$7.17
SEARS SPM6881341713
SPM6881341713

SEARS

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$75.34
FUJI ELECTRIC V9-BT
V9-BT

FUJI ELECTRIC

MONITOUCH HMI

REPLACEMENT LITHIUM BATTERY, FOR V9 SERIES, *EXCLUDING THE V9071IW/V9060ITD
Buy Surplus As Low As
CAN$44.32
IN STOCK!
BRIGHT WAY BW 1250 - F2 - 12V 5AH SLA
BW 1250 - F2 - 12V 5AH SLA

BRIGHT WAY

BRIGHT WAY GROUP BW 1250 - F2 - 12V 5AH SLA BATTERY
Buy Surplus As Low As
CAN$33.98
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!