Home
 > 
Panel Accessories
 > 
Fuse Holder
 > 
INGERSOLL RAND
 > 
TRANE
 > 
FUS2273

FUS2273

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND FUS2273
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$25.82
Save as much as 48%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • FUS2273
  • FUSE HOLDER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FUS2273
CategoryPanel Accessories
SubcategoryFuse Holder
If you need a specific firmware or series relating to FUS2273, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$22.95
SKU: 61572022
Save Up To CAN$2.87!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.20
SKU: 61572023
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$16.25
SKU: 61572024
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$14.18
SKU: 61572025
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FUS2273, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND FUS1917
FUS1917

INGERSOLL RAND

TRANE

FUSE TIME DELAY, 500 VAC
Buy Surplus As Low As
CAN$28.07
INGERSOLL RAND FUS2280
FUS2280

INGERSOLL RAND

TRANE

500 V, 20S TIME DELAY RELAY FUSE
Buy Surplus As Low As
CAN$93.07
EATON CORPORATION FRS-R-110
FRS-R-110

EATON CORPORATION

BUSSMANN

FUSE, CURRENT: 110 AMPS, VOLTAGE AC/DC: 600 VOLT AC/ 300 VOLT DC, CLASS: RK5, SPEED: TIME DELAY, BOD ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
EATON CORPORATION LPJ-200SP
LPJ-200SP

EATON CORPORATION

BUSSMANN

FUSE, 300 VDC, 600 VAC, 200 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUNT, 5-3/4" OAL, 100 AT D ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
EATON CORPORATION FRN-400
FRN-400

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 400 AMP
Buy Surplus As Low As
CAN$29.55
EATON CORPORATION FRS-R-600
FRS-R-600

EATON CORPORATION

BUSSMANN

FUSETRON, DUAL ELEMENT, TIME DELAY, UL CLASS RK5, 600 AMPS, 600 VOLTS AC, PHYSICAL SIZE: 2.88" X 13. ...
Buy Surplus As Low As
CAN$136.00
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.10
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.68
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.18
IN STOCK!
WESTINGHOUSE 1314188B
1314188B

WESTINGHOUSE

FUSE 34.5KV
Buy Surplus As Low As
CAN$676.59
Repair Yours
CAN$496.79
WESTINGHOUSE 1392538
1392538

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$441.70
EATON CORPORATION DD125
DD125

EATON CORPORATION

BUSSMANN

FUSE LINK, 125 AMP, 415 VAC, 80 KA, HRC, CLASS GG/GL, CENTRE BOLTED TAGS
Buy Surplus As Low As
CAN$44.32
IN STOCK!
EATON CORPORATION MDLV
MDLV

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$2.35
EATON CORPORATION NON-6
NON-6

EATON CORPORATION

BUSSMANN

FUSETRON, (PRICE/EA) FUSE, 6A, 250V, ONE TIME; PRODUCT RANGE:NON SERIES; FUSE CURRENT:6A; VOLTAGE RA ...
Buy Surplus As Low As
CAN$2.22
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$202.39
IN STOCK!
EATON CORPORATION FWP-125A
FWP-125A

EATON CORPORATION

BUSSMANN

BUSSMAN FUSETRON, FUSE, FAST-ACTING SEMICONDUCTOR/HIGH SPEED, 700 VAC/VDC, 125 AMP, 50 KA, 200 (RMS) ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!