Home
 > 
Panel Accessories
 > 
Handle
 > 
INGERSOLL RAND
 > 
TRANE
 > 
HDL0820

HDL0820

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND HDL0820
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$328.08
Save as much as 57%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • HDL0820
  • BLACK PLASTIC DOOR HANDLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HDL0820
CategoryPanel Accessories
SubcategoryHandle
If you need a specific firmware or series relating to HDL0820, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$246.79
SKU: 41825483
Save Up To CAN$81.30!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$194.38
SKU: 41825484
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$168.96
SKU: 41825485
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$152.52
SKU: 41825486
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HDL0820, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND GRM0103
GRM0103

INGERSOLL RAND

TRANE

SPLIT COMPRESSOR GROMMET
Buy Surplus As Low As
CAN$7.51
INGERSOLL RAND HSE0139
HSE0139

INGERSOLL RAND

TRANE

1.38X1.75X15.7 HOSE
Buy Surplus As Low As
CAN$171.95
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$34.39
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.43
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.56
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$544.27
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$200.36
EATON CORPORATION MDLV
MDLV

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$2.38
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
EATON CORPORATION TR2R
TR2R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$7.61
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!