Home
 > 
Panel Accessories
 > 
Protection Cover
 > 
INGERSOLL RAND
 > 
TRANE
 > 
HUS3261

HUS3261

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND HUS3261
representative photo
click to zoom
Weight: 170.10 kgs
Estimated Value - CAN$9,523.37
Save as much as 57%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • HUS3261
  • HOUSING
  • COVER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HUS3261
CategoryPanel Accessories
SubcategoryProtection Cover
If you need a specific firmware or series relating to HUS3261, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7,142.53
SKU: 119366499
Save Up To CAN$2,380.84!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5,591.47
SKU: 119366500
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4,855.79
SKU: 119366501
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4,414.08
SKU: 119366502
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HUS3261, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND MOT10147
MOT10147

INGERSOLL RAND

TRANE

1/4 HP, 208-230 V, 1 PH, 1075RPM MOTOR
Buy Surplus As Low As
CAN$226.02
Repair Yours
CAN$254.76
INGERSOLL RAND SHE0475
SHE0475

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$3,557.27
EATON CORPORATION FWH-20A14F
FWH-20A14F

EATON CORPORATION

BUSSMANN

FUSE, FWH 20 AMP, 500 V, SEMICONDUCTOR, FERRULE STYLE, HIGH SPEED, 14X51 MM SIZE, 45-62 HZ
Buy Surplus As Low As
CAN$42.00
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
EATON CORPORATION FRN-400
FRN-400

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 400 AMP
Buy Surplus As Low As
CAN$29.55
EATON CORPORATION 3743
3743

EATON CORPORATION

COOPER BUSSMANN

SCREW MOUNT FUSE BLOCK, 1 POLE, 600 VAC/VDC, 30 AMP, 13/32 INCH DIAMETER X 1-1/2 INCH FUSE LENGTH, 6 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.41
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.05
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.59
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.18
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,586.70
IN STOCK!
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,772.72
IN STOCK!
EATON CORPORATION BAO63
BAO63

EATON CORPORATION

BUSSMANN

FUSE, 63 AMP, 550 VAC, 80 KA, HRC, BS88
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION FNQ-R-1-1/2
FNQ-R-1-1/2

EATON CORPORATION

BUSSMANN

FUSE, 10.3 X 38.1 MM, 1.5 AMP, 600 VAC, 200 KAIC, FNQ-R SERIES, CLASS CC, FERRULE ENDS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FRS-20
FRS-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS-K5, TIME DELAY, DUAL ELEMENT, 20AMP, 600VAC, REPLACED BY F ...
Buy Surplus As Low As
CAN$44.32
IN STOCK!
EATON CORPORATION FWH-500A
FWH-500A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, BLADE, FAST ACTING, VOLTAGE RATING VDC:500 VOLT, VOLTAGE RATING VAC:500 VOLT, FUSE CURRENT:500 ...
Buy Surplus As Low As
CAN$313.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!