Home
 > 
Panel Accessories
 > 
Protection Cover
 > 
INGERSOLL RAND
 > 
TRANE
 > 
HUS3541

HUS3541

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND HUS3541
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1,425.64
Save as much as 57%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • HUS3541
  • HOUSING
  • COVER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HUS3541
CategoryPanel Accessories
SubcategoryProtection Cover
If you need a specific firmware or series relating to HUS3541, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,069.95
SKU: 119372449
Save Up To CAN$355.69!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$837.61
SKU: 119372450
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$728.29
SKU: 119372451
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$661.82
SKU: 119372452
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HUS3541, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND CNT2801
CNT2801

INGERSOLL RAND

TRANE

CONTROL, HVAC PART
Buy Surplus As Low As
CAN$369.32
INGERSOLL RAND COM2918
COM2918

INGERSOLL RAND

TRANE

COMPRESSOR, HVAC
Buy Surplus As Low As
CAN$1,011.93
DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.25
IN STOCK!
EATON CORPORATION FRS-R-110
FRS-R-110

EATON CORPORATION

BUSSMANN

FUSE, CURRENT: 110 AMPS, VOLTAGE AC/DC: 600 VOLT AC/ 300 VOLT DC, CLASS: RK5, SPEED: TIME DELAY, BOD ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
EATON CORPORATION ECSR15
ECSR15

EATON CORPORATION

BUSSMANN

FUSE, 15A, 600V, TIME DELAY, DUAL ELEMENT, ECSR SERIES, CLASS RK5, CURRENT-LIMITING
Buy Surplus As Low As
CAN$41.36
IN STOCK!
LITTELFUSE FLSR050
FLSR050

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(50)--VOLTS(600/300)
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.41
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$118.18
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.05
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$751.93
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.14
EATON CORPORATION ETF-2
ETF-2

EATON CORPORATION

BUSSMANN

MICRO FUSE 2AMP 250VAC 100MV
Buy Surplus As Low As
CAN$2.61
EATON CORPORATION FNQ-R-1-1/2
FNQ-R-1-1/2

EATON CORPORATION

BUSSMANN

FUSE, 10.3 X 38.1 MM, 1.5 AMP, 600 VAC, 200 KAIC, FNQ-R SERIES, CLASS CC, FERRULE ENDS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FNQ-R-6/10
FNQ-R-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SERIES FNQ-R, CLASS CC, 600 VAC, 300 VDC, 6/10 AMP (0.6), TIME DELAY, CURRENT LIMITI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MDQ-1
MDQ-1

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, CARTRIDGE, 1A, 6.3X32MM TIME DELAY; BLOW CHARACTERISTIC:TIME DELAY; FUSE CURRENT:1A ...
Buy Surplus As Low As
CAN$9.60
IN STOCK!
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.73
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!