Home
 > 
Building Maintenance
 > 
Bumper/Protector
 > 
INGERSOLL RAND
 > 
TRANE
 > 
INS1275

INS1275

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND INS1275
representative photo
click to zoom
Weight: 2.72 kgs
Estimated Value - CAN$471.67
Save as much as 57%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • INS1275
  • INSULATION
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #INS1275
CategoryBuilding Maintenance
SubcategoryBumper/Protector
If you need a specific firmware or series relating to INS1275, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$354.48
SKU: 119366359
Save Up To CAN$117.19!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$278.68
SKU: 119366360
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$241.42
SKU: 119366361
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$219.07
SKU: 119366362
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to INS1275, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND PNL10907
PNL10907

INGERSOLL RAND

TRANE

PANEL, ACCESSORY
Buy Surplus As Low As
CAN$341.27
INGERSOLL RAND SHE2446
SHE2446

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$827.09
POWERVATOR UV1-UV2-BATTERY-SET
UV1-UV2-BATTERY-SET

POWERVATOR

BATTERY 12VOLT 12AH F2-TERMINAL 2 OF GP12120-F2
Buy Surplus As Low As
CAN$147.53
MSA 10031091
10031091

MSA

BATTERY NIMH 4.8V USE WITH ORION GAS DETECTOR
Buy Surplus As Low As
CAN$411.31
TYCO STR-112-113
STR-112-113

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE 12V
Buy Surplus As Low As
CAN$34.28
IN STOCK!
BB BATTERY BP7-6
BP7-6

BB BATTERY

SEALED LEAD ACID BATTERY, RECHARGEABLE, 6V, 7AH
Buy Surplus As Low As
CAN$28.31
IN STOCK!
MATSUSHITA ELECTRIC LCR6V10ML/2
LCR6V10ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY RECHARGEABLE LEAD ACID10AMP 6V
Buy Surplus As Low As
CAN$34.28
IN STOCK!
BATTERIES PLUS WKA6-5F
WKA6-5F

BATTERIES PLUS

BATTERY 5AH 6V
Buy Surplus As Low As
CAN$22.35
IN STOCK!
HORMANN HNA-18
HNA-18

HORMANN

EMERGENCY BATTERY FOR GARAGE DOOR 10MP 24VDC
Buy Surplus As Low As
CAN$166.91
Repair Yours
CAN$250.00
GENESIS NP10-6
NP10-6

GENESIS

BATTERY LEAD-ACID, RECHARGEABLE, 6 V, 12 AH CAPACITY
Buy Surplus As Low As
CAN$58.12
IN STOCK!
ENERGIZER CR2450
CR2450

ENERGIZER

BATTERY, LITHIUM COIN, 3V , -22 TO 140 F
Buy Surplus As Low As
CAN$13.59
IN STOCK!
CSB BATTERY HR1234W
HR1234W

CSB BATTERY

BATTERY, 12V, 34W, HIGH RATE AGM, 20% MORE HIGH ENERGY DENSITY OUTPUT
Buy Surplus As Low As
CAN$39.00
IN STOCK!
B&R 5AC901.BUPS-00
5AC901.BUPS-00

B&R

BATTERY UNIT, SINGLE-CELL RECHARGEABLE BATTERY, 2 HAWKER CYCLON 12 V, 24 VDC, 4.5 AH CAPACITY, -30 T ...
Buy Surplus As Low As
CAN$1,594.57
IN STOCK!
MULTIPOWER MP5.4-12
MP5.4-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V, 5400MA, 90X70X107MM
Buy Surplus As Low As
CAN$38.66
ALERTON ACM-BATT
ACM-BATT

ALERTON

BATTERY FOR BUILDING CONTROL
Buy Surplus As Low As
CAN$403.86
EMERSON 107724
107724

EMERSON

REPLACEMENT BATTERY, 12AH, GOFREE FLEX PRO
Buy Surplus As Low As
CAN$1,414.25
ENERSYS NP55-12BFR
NP55-12BFR

ENERSYS

BATTERY, SEALED LEAD, 12V, 55AH
Buy Surplus As Low As
CAN$315.93
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!