Home
 > 
Building Maintenance
 > 
Bumper/Protector
 > 
INGERSOLL RAND
 > 
TRANE
 > 
INS1974

INS1974

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND INS1974
representative photo
click to zoom
Weight: 1.81 kgs
Estimated Value - CAN$272.92
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • INS1974
  • INSULATION
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #INS1974
CategoryBuilding Maintenance
SubcategoryBumper/Protector
If you need a specific firmware or series relating to INS1974, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$219.21
SKU: 119394369
Save Up To CAN$53.71!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$171.95
SKU: 119394370
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$149.53
SKU: 119394371
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$136.07
SKU: 119394372
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to INS1974, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND CPT1373
CPT1373

INGERSOLL RAND

TRANE

CABLE, WIRE
Buy Surplus As Low As
CAN$40.37
INGERSOLL RAND FLR6187
FLR6187

INGERSOLL RAND

TRANE

HVAC FILTER
Buy Surplus As Low As
CAN$1,161.81
TELEMOTIVE BT10KP-0
BT10KP-0

TELEMOTIVE

DISCONTINUED BY MANUFACTURER, ALKALINE BATTERY PACK 7.5V
Buy Surplus As Low As
CAN$89.72
IN STOCK!
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$134.57
CSB BATTERY FP1270F2
FP1270F2

CSB BATTERY

BATTERY 12V
Buy Surplus As Low As
CAN$16.45
BB BATTERY HR5.8-12
HR5.8-12

BB BATTERY

BATTERY RECHARGEABLE 5.5AMP 12V
Buy Surplus As Low As
CAN$23.92
MITSUBISHI ER6HAA
ER6HAA

MITSUBISHI

LITHIUM BATTERY 3.6V
Buy Surplus As Low As
CAN$11.41
Repair Yours
Contact Us
TOSHIBA ER17500V/3.6V
ER17500V/3.6V

TOSHIBA

DISCONTINUED BY MANUFACTURER, BATTERY, - 3.6V, LITHIUM, 3600 MAH, W/ WIRE LEADS, CONNECTOR LITHLS 17 ...
Buy Surplus As Low As
CAN$40.37
ALLEN BRADLEY 1609-SBAT
1609-SBAT

ALLEN BRADLEY

BATTERY, BULLETIN 1609, UPS, 12 VDC, STANDARD TEMPERATURE 32...104 F (0...40 C)
Buy Surplus As Low As
CAN$97.19
IN STOCK!
CSB BATTERY GP6120
GP6120

CSB BATTERY

LEAD ACID BATTERY, QUICK CONNECT, 6V, 12AH
Buy Surplus As Low As
CAN$29.91
IN STOCK!
RYOBI AMERICA CORPORATION P2006
P2006

RYOBI AMERICA CORPORATION

CORDLESS STRING TRIMMER 12IN 18V LITHIUM
Buy Surplus As Low As
CAN$86.72
Repair Yours
Contact Us
STANLEY BLACK & DECKER DC9096-2
DC9096-2

STANLEY BLACK & DECKER

DEWALT

DISCONTINUED BY MANUFACTURER, BATTERY,(PRICE/PK), 18V,XRP ,2.4AH, NI-CD BATTERY (2-PACK)
Buy Surplus As Low As
CAN$269.15
HAZE BATTERY HZS12-3.3
HZS12-3.3

HAZE BATTERY

BATTERY SEALED LEAD ACID 3.3AH 12V
Buy Surplus As Low As
CAN$17.94
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
POWER RITE PRB64
PRB64

POWER RITE

EMERGENCY LIGHT BATTERY, 6V4.5AH/20HR
Buy Surplus As Low As
CAN$31.40
RS PRO 150-1559
150-1559

RS PRO

UPS LEAD ACID BATTERY, SEALED, 24AH, 12V, DESIGNED FOR CYCLIC APPLICATIONS
Buy Surplus As Low As
CAN$127.73
BOSCH 1 600 Z00 03C
1 600 Z00 03C

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$194.38
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!