Home
 > 
Building Maintenance
 > 
Bumper/Protector
 > 
INGERSOLL RAND
 > 
TRANE
 > 
INS2382

INS2382

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND INS2382
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$65.33
Save as much as 48%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • INS2382
  • INSULATION
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #INS2382
CategoryBuilding Maintenance
SubcategoryBumper/Protector
If you need a specific firmware or series relating to INS2382, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$56.62
SKU: 119431626
Save Up To CAN$8.71!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$44.86
SKU: 119431627
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$38.88
SKU: 119431628
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.89
SKU: 119431629
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to INS2382, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND MOT14236
MOT14236

INGERSOLL RAND

TRANE

MOTOR, HVAC PART
Buy Surplus As Low As
CAN$826.88
Repair Yours
CAN$584.05
INGERSOLL RAND PNL21747
PNL21747

INGERSOLL RAND

TRANE

PANEL, ACCESSORY
Buy Surplus As Low As
CAN$2,178.59
POWERVATOR UV1-UV2-BATTERY-SET
UV1-UV2-BATTERY-SET

POWERVATOR

BATTERY 12VOLT 12AH F2-TERMINAL 2 OF GP12120-F2
Buy Surplus As Low As
CAN$148.03
YUASA NP4-6
NP4-6

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:4AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:SOLDER TAB; ...
Buy Surplus As Low As
CAN$29.91
IN STOCK!
BB BATTERY BP7-6
BP7-6

BB BATTERY

SEALED LEAD ACID BATTERY, RECHARGEABLE, 6V, 7AH
Buy Surplus As Low As
CAN$28.41
IN STOCK!
ISOTIP 7833
7833

ISOTIP

NICKEL CADMIUM-NICAD BATTERY PACK, BATTERY VOLTAGE:2.4V, BATTERY TECHNOLOGY:NICKEL CADMIUM, BATTERY ...
Buy Surplus As Low As
CAN$44.86
YUASA NP2.1-12
NP2.1-12

YUASA

LEAD ACID BATTERY 12V 2.1AH
Buy Surplus As Low As
CAN$17.94
ENERGIZER EN90-12-EACH
EN90-12-EACH

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V EACH
Buy Surplus As Low As
CAN$0.52
IN STOCK!
DURACELL MN21
MN21

DURACELL

(PRICE/ PK OF 2)NON-RECHARGEABLE BATTERY, ALKALINE, 33 MAH, 12 V, 23A, RAISED POSITIVE AND FLAT NEGA ...
Buy Surplus As Low As
CAN$5.68
IN STOCK!
RYOBI AMERICA CORPORATION P2006
P2006

RYOBI AMERICA CORPORATION

CORDLESS STRING TRIMMER 12IN 18V LITHIUM
Buy Surplus As Low As
CAN$86.72
Repair Yours
Contact Us
HBC RADIOMATIC BA225030
BA225030

HBC RADIOMATIC

CONTROL BATTERY, NI-MH, 6 V, 1500 MAH
Buy Surplus As Low As
CAN$191.39
IN STOCK!
ENERSYS 6-OPZS-420
6-OPZS-420

ENERSYS

HAWKER

BATTERY SINGLE CELL LEAD ACID 2V 468AMP HOUR
Buy Surplus As Low As
CAN$372.32
RADIO SHACK CR2450
CR2450

RADIO SHACK

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.71
HYSTER 18-85-27
18-85-27

HYSTER

BATTERY FOR E60XL-33 S/N: C108V18674P VOLTAGE 36
Buy Surplus As Low As
CAN$9,843.26
EMERSON 107724
107724

EMERSON

REPLACEMENT BATTERY, 12AH, GOFREE FLEX PRO
Buy Surplus As Low As
CAN$1,419.00
DANTONA TOOL-86
TOOL-86

DANTONA

BATTERY, 18V, 2000MAH, NICKEL CADMIUM (NICD), 15 CELLS
Buy Surplus As Low As
CAN$46.35
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!