Home
 > 
Building Maintenance
 > 
Bumper/Protector
 > 
INGERSOLL RAND
 > 
TRANE
 > 
INS2414

INS2414

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND INS2414
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$75.49
Save as much as 50%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • INS2414
  • INSULATION
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #INS2414
CategoryBuilding Maintenance
SubcategoryBumper/Protector
If you need a specific firmware or series relating to INS2414, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$65.33
SKU: 119345340
Save Up To CAN$10.16!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$52.33
SKU: 119345341
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$44.86
SKU: 119345342
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$40.37
SKU: 119345343
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to INS2414, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND PNE9935
PNE9935

INGERSOLL RAND

TRANE

PANEL, ACCESSORY
Buy Surplus As Low As
CAN$26.91
INGERSOLL RAND LIT0961
LIT0961

INGERSOLL RAND

TRANE

LIGHT,ACCESSORY
Buy Surplus As Low As
CAN$31.40
ISOTIP 7833
7833

ISOTIP

NICKEL CADMIUM-NICAD BATTERY PACK, BATTERY VOLTAGE:2.4V, BATTERY TECHNOLOGY:NICKEL CADMIUM, BATTERY ...
Buy Surplus As Low As
CAN$44.86
CASIL CA1270
CA1270

CASIL

BATTERY, 7AH CAPACITY, 12VDC, SEALED LEAD ACID, F2 0.25IN TERMINALS
Buy Surplus As Low As
CAN$43.36
IN STOCK!
POWER PATROL SLA0905
SLA0905

POWER PATROL

BATTERY ,4.5AH, 6V, RECHARGEABLE
Buy Surplus As Low As
CAN$28.41
IN STOCK!
VISION BATTERY CP645
CP645

VISION BATTERY

DISCONTINUED BY MANUFACTURER, BATTERY RECHARGEABLE 6V 4.5AH
Buy Surplus As Low As
CAN$17.94
IN STOCK!
CSB BATTERY GP6120
GP6120

CSB BATTERY

LEAD ACID BATTERY, QUICK CONNECT, 6V, 12AH
Buy Surplus As Low As
CAN$29.91
IN STOCK!
SONY CR2450
CR2450

SONY

BATTERY, COIN CELL, 3V, LITHIUM MANGANESE DIOXIDE, 620MAH, NON-RECHARGEABLE
Buy Surplus As Low As
CAN$3.41
IN STOCK!
HBC RADIOMATIC BA209061
BA209061

HBC RADIOMATIC

BATTERY, REMOTE CONTROL, NI-MH, 6 VOLT, 800 MAH
Buy Surplus As Low As
CAN$124.11
IN STOCK!
GENESIS NP10-6
NP10-6

GENESIS

BATTERY LEAD-ACID, RECHARGEABLE, 6 V, 12 AH CAPACITY
Buy Surplus As Low As
CAN$58.31
IN STOCK!
TE CONNECTIVITY LSLA4-5-12
LSLA4-5-12

TE CONNECTIVITY

SCHAEVITZ LUCAS

RECHARGABLE BATTERY 4.5AH 12V 20HR
Buy Surplus As Low As
CAN$115.13
ENERGIZER CR2450
CR2450

ENERGIZER

BATTERY, LITHIUM COIN, 3V , -22 TO 140 F
Buy Surplus As Low As
CAN$13.64
IN STOCK!
SANYO CR2450
CR2450

SANYO

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.71
JAMECO 14162
14162

JAMECO

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.71
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
FUJI ELECTRIC V9-BT
V9-BT

FUJI ELECTRIC

MONITOUCH HMI

REPLACEMENT LITHIUM BATTERY, FOR V9 SERIES, *EXCLUDING THE V9071IW/V9060ITD
Buy Surplus As Low As
CAN$44.86
IN STOCK!
DANTONA TOOL-86
TOOL-86

DANTONA

BATTERY, 18V, 2000MAH, NICKEL CADMIUM (NICD), 15 CELLS
Buy Surplus As Low As
CAN$46.35
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!